EN
  • EN
  • DE

F3SG-4SRA1920-25

Part No F3SG-4SRA1920-25
Manufacturer Omron
Catalog Machine Safety
Description LIGHT CURTAIN HAND 25MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Protection Hand
Detection Capability 25mm
Protective Height 1920mm
Number of Beams 96
Beam Pitch 20mm
Operating Range 0.3m ~ 20.0m
Features Blanking, Muting Function
Ingress Protection IP65/IP67/IP67G - Dust Tight, Oil Resistant, Water Resistant, Waterproof
Operating Temperature -30°C ~ 55°C
Voltage - Supply 24VDC;5;9;7;10;8;3;4;2;1;600260;2170;1885;2330;602037;2540;3939;23;236;1110;2046;1882;17;5452;818;0;87972;103562;121240;124529;121315;121241;121242;121654;121243;60752;126406;121251;60753;121350;29509;76731;76567;76568;89232;59556;59557;62649;76436;54176;59558;59559;59560;124670;50754;124532;1079;29252;83311;121351;121352;121254;121255;121353;121354;121324;121256;81584;81585;124534;124678;55101;59563;52851;114857;119903;119904;119847;20702;119905;119906;41199;59561;40866;53070;40883;28429;13285;125314;59179;119907;76562;76561;15854;124682;76674;76675;76676;121258;109767;61;3;804;4;0;1;1;314776;314808;425943;347140;347221;352698;352758;364497;168372;208390;305205;73830;97011;103245;112425;143306;151701;154834;158914;163321;167460;184251;191886;194613;214933;222116;224503;238319;242505;243817;262942;425968;291308;299753;100444;789472;704516;239533;1;491569;701599;751228;491573;814836;491574;48536;701600;751229;491571;770057;491577;822002;701606;701598;491576;814837;770058;814838;491575;822003;55278;701601;491572;770060;491570;815035;822004;701604;701602;751230;751231;814825;61022;701597;462197;814839;822006;770059;814827;822005;701607;736143;814840;815036;815039;814826;682115;736144;814842;814828;814841;701603;736145;814843;814829;815040;814830;457119;131757;815041;814831;814844;814835;815042;815043;815044;815412;814845;815045;814834;815046;814833;815047;814846;815037;814832;815038;814847;238319;299753;69133;471362;84114;463487;482465;492944;501717;100444;105883;107442;636338;115403;140554;145206;818235;661719;148533;150616;150939;153463;818249;153969;154085;157045;160360;160610;482467;162354;482466;162836;164456;818237;166693;167082;167346;182424;818257;183232;183417;185499;185714;186088;187392;187761;472265;191182;191396;191531;193041;193449;195803;196229;198067;199410;199792;199978;200843;201022;201164;213396;482468;214074;214263;215946;217197;217420;217576;218561;219778;219953;220048;221335;221749;222774;222914;223076;223919;224097;224411;225201;818239;225543;225606;427019;226872;236908;237494;818225;454959;239533;240199;482470;482469;241424;242082;818238;242295;243223;243387;243420;244388;244589;245526;245857;246500;246641;247270;247483;255954;818247;256472;454956;258778;259058;259268;259926;260123;260236;261062;261265;482472;263449;482471;263586;264175;264961;427016;265895;273135;273494;274407;274486;275097;275234;275272;276024;276573;276672;276714;277492;277773;278500;279090;279767;482473;818265;279938;280425;280497;280555;286351;286877;286897;454960;288057;288600;288724;289338;289555;289917;818244;290056;704528;291697;291877;292300;292432;292858;293443;293581;299227;299505;300152;300218;482474;300699;814848;301355;818230;301683;301805;302268;302399;302977;303109;303126;303522;304119;304218;304713;68328;70222;818248;70313;70778;70817;482475;71119;71176;71482;71990;72026;72356;77169;77235;77619;77639;77661;661023;77864;77903;77925;78399;78418;818264;79115;482477;79308;79341;482476;79557;79594;427018;79792;79812;83625;83701;454957;84806;85002;85023;85183;85209;85521;85964;85999;86179;86191;86195;86415;86432;482479;89953;90003;482478;90574;90598;427017;91035;91063;91234;91512;91896;91925;92081;94467;95063;95092;482481;95213;95222;482480;95448;95474;95479;736137;96078;96099;96233;96262;96423;96456;96590;96613;99929;99999;454958;100955;101307;101541;482484;101854;482482;101883;102015;102166;102196;102332;102411;105700;105739;427015;106339;106360;106508;106649;106831;106866;107065;107083;107373;482485;482483;110517;110943;111242;111259;111407;111435;111697;111716;111866;111985;112000;112098;112120;114373;114413;114924;482486;114957;115173;115492;818231;115615;115736;118046;118097;118303;11
Ultra Librarian 3D Model Ultra Librarian F3SG-4SRA1920-25 CAD Model

Description

NULL

You May Also Be Interested in

Omron
LIGHT CURTAIN
Need more? Email Us
Omron
LIGHT CURTAIN ECON
Need more? Email Us
Omron
LIGHT CURTAIN FINGER/HAND 20MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER/HAND 20MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess