EN
  • EN
  • DE

FIS-0003-0217G

Part No FIS-0003-0217G
Manufacturer Omron
Catalog Machine Vision - Bar Code Readers
Description BAR CODE READER CHASSIS MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Bar Code Reader
Installation Distance 51.0mm ~ 254.0mm
Scan Rate 1000 scans/s
Voltage - Supply 5VDC
Mounting Type Chassis Mount
Termination Style Circular
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian FIS-0003-0217G CAD Model

Description

NULL

You May Also Be Interested in

Omron
ID30 WVGA HD 64MM W HS P
Need more? Email Us
Omron
ID30 SXGA HD 50MM HS
Need more? Email Us
Omron
ID30 WVGA HD 50MM R HS P
Need more? Email Us
Omron
ID20 SXGA HD 190MM HS X
Need more? Email Us
Omron
ID30 5MP SD 64MM W HS
Need more? Email Us
Omron
ID30 5MP SD 300MM W X
Need more? Email Us
Omron
ID30 SXGA HD 190MM W HS P
Need more? Email Us
Omron
ID30 5MP HD 300MM HS P
Need more? Email Us
Omron
ID30 5MP SD 81MM W X
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess