EN
  • EN
  • DE

T520V227M2R5AE012

Part No T520V227M2R5AE012
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195895-T520V227M2R5AE012
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520V227M2R5AE012 CAD Model

Description

The Kemet T520V227M2R5AE012 is a high-performance solid electrolytic capacitor belonging to the T520 series, known for its robust design and suitability for demanding applications. These capacitors are specifically engineered to provide high capacitance, minimal Equivalent Series Resistance (ESR), and stable performance across a wide range of temperatures and frequencies. A key feature of the T520 series is the utilization of a tantalum polymer cathode, offering superior electrical characteristics and enhanced reliability when compared to traditional tantalum capacitors using manganese dioxide cathodes.

Applications:

  • Power Management Systems: Ideal for smoothing and energy storage in DC-DC converters and voltage regulators.
  • High-Speed Decoupling: Provides stable power supply voltage for sensitive digital circuits operating at high frequencies.
  • Portable Electronics: Commonly used in smartphones, tablets, and other mobile devices where size and performance are critical.
  • Industrial Controls: Ensures stable and reliable operation in industrial control systems, especially those operating in harsh environments.
  • Automotive Electronics: Well-suited for various automotive applications, including engine control units (ECUs) and infotainment systems.

Features:

  • Ultra-Low ESR: Minimizes power dissipation and improves overall circuit efficiency.
  • Stable Capacitance: Offers consistent performance across varying temperature and frequency conditions.
  • Tantalum Polymer Construction: Enhances the device's reliability, reducing the risk of failures.
  • RoHS Compliance: Meets environmental standards regarding the use of hazardous materials.
  • Surface Mount Design: Facilitates efficient automated assembly processes.

Benefits:

  • Enhanced Circuit Performance: The low ESR and capacitance stability contribute to more efficient and reliable circuit operation.
  • Longer Operational Life: The use of a tantalum polymer cathode provides increased reliability, leading to an extended lifespan.
  • Energy Efficiency: Minimized power dissipation due to the ultra-low ESR characteristics contributes to overall energy savings.
  • Simplified Manufacturing: The surface mount design allows for streamlined and automated assembly, reducing manufacturing costs.
  • Environmentally Responsible: Compliance with RoHS standards ensures adherence to environmental protection regulations.

Additional Details:

The T520V227M2R5AE012 features a capacitance of 220µF and a voltage rating of 2.5V. With an ESR of only 12 mOhms, it is perfect for applications requiring very low impedance. Its operating temperature range spans from -55°C to +105°C. The part is delivered on tape and reel, making it suitable for automated pick-and-place assembly.

You May Also Be Interested in

Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess