EN
  • EN
  • DE

F320J476MAA

Part No F320J476MAA
Manufacturer Nichicon
Catalog Tantalum - Polymer Capacitors
Description Polymer Tantalum Capacitors 47UF 6.3V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 47μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 180 mOhm
Temperature Range - Operating -55°C to 105°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 1037391-F320J476MAA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F320J476MAA CAD Model

Description

The Nichicon F320 series capacitor is a molded, SMD (SMT) type with a capacitance of 47μF and voltage rating of 6.3V.

  • Tolerance: ±20%
  • ESR: 180 mOhm
  • Height Seated (max): 0.071" (1.80mm)
  • Manufacturer Size Code: A
  • Application: General-Purpose
  • Temperature Range for Operation: -55°C to 105°C
  • Manufacturer: Nichicon
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us
Kemet
CAP TANT POLY 10UF 25V 1411
Lowest to $8.2688
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 4.7UF 63V 2917
Need more? Email Us
Kemet
CAP TANT POLY 4.7UF 63V 2917
Lowest to $4.5206
AVX Corp/Kyocera Corp
CAP TANT POLY 1UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 330UF 2.5V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us
Kemet
CAP TANT POLY 330UF 10V 2917
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1252 $58.2180
1,125+ $0.1028 $115.6500
1,745+ $0.0996 $173.8020
2,400+ $0.0963 $231.1200
3,100+ $0.0932 $288.9200
4,150+ $0.0835 $346.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess