EN
  • EN
  • DE

G2A-432A-N 220VAC

Part No G2A-432A-N 220VAC
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description General Purpose Relay 4PDT (4 Form C) Socketable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Signal Relays, Up to 2 Amps
Manufacturer Omron-Automation-and-Safety
Series G2A
Packaging Bulk
Relay Type General Purpose
Coil Type Non Latching
Coil Current 7mA
Coil Voltage 220VAC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 500mA
Switching Voltage 250VAC, 125VDC - Max
Turn On Voltage (Max) 176 VAC
Turn Off Voltage (Min) 66 VAC
Operate Time 15ms
Release Time 15ms
Features LED Indicator
Mounting Style Socketable
Termination Style Plug In
Contact Material Silver Palladium (AgPd), Gold (Au)
Coil Power 1.4 VA
Coil Resistance 8.8 kOhms
Operating Temperature Range -10°C ~ 40°C
Win Source Part Number 204383-G2A-432A-N 220VAC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2A-432A-N 220VAC CAD Model

Description

The Omron-Automation-and-Safety G2A series is a signal relay that operates on 220VAC with a coil resistance of 8.8 kOhms and coil current of 7mA.

  • Coil Voltage: 220VAC
  • Coil Resistance: 8.8 kOhms
  • Coil Current: 7mA
  • Contact Form: 4PDT (4 Form C)
  • Contact Material: Silver palladium (AgPd) and gold (Au)
  • Contact Rating: 500mA
  • Switching Voltage: 250VAC / 125VDC (max)
  • Operating Temperature: -10°C to 40°C
  • Indicator: LED
  • Termination Style: Plug-in
  • Mounting Style: Socketable
  • Release/Operate Time: 15ms
  • Turn On Voltage (max): 176VAC
  • Turn Off Voltage (min): 66VAC
  • Application: General-purpose
  • Coil Power: 1.4 VA
  • Supply and demand status: limited

You May Also Be Interested in

TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess