EN
  • EN
  • DE

G2R-1-SNI 12VAC (S)

Part No G2R-1-SNI 12VAC (S)
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Power - General Purpose Relays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 65 Ω
Contact Resistance 30 mΩ
Win Source Part Number 1060139-G2R-1-SNI 12VAC (S)
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2R-1-SNI 12VAC (S) CAD Model

Description

The G2R-1-SNI 12VAC (S) is a general-purpose power relay manufactured by Omron. Designed for a variety of applications, it offers reliable switching capabilities for AC loads. The relay is known for its robust construction and ease of use.

Applications:

  • Industrial Automation: Used for switching circuits in automation systems.
  • HVAC Systems: Controls motors and other components in heating, ventilation, and air conditioning equipment.
  • Lighting Control: Switches lights on and off in commercial and residential buildings.
  • Power Supplies: Used in power supplies for switching AC voltage.
  • Appliance Control: Suitable for use in various appliances.

Features:

  • 12VAC Coil Voltage: Operates with a 12VAC coil voltage.
  • SPDT Contact Arrangement: Features a Single Pole Double Throw contact configuration.
  • High Contact Capacity: Designed to handle significant current and voltage loads.
  • Plug-In Type: Designed for easy plug-in mounting for quick installation.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives.

Benefits:

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Versatile Usage: Suitable for a broad range of applications.
  • Easy Installation: Simplifies installation and replacement with its plug-in design.

Additional Details:

The G2R-1-SNI 12VAC (S) relay meets industry standards for safety and performance. Consult the manufacturer's datasheet for precise technical specifications, including contact ratings, coil resistance, and operating temperature range. This relay is commonly used in various electrical control panels and equipment. Proper wiring and installation practices should always be followed to ensure safe and reliable operation.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess