Products specifications Report Issue?

Win Source Part Number 1000229-G2RL-1-E-CN DC5
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RL-1-E-CN DC5 CAD Model

Description

The Omron G2RL-1-E-CN DC5 is a highly reliable and compact single-pole power relay designed for a variety of applications. This relay is known for its enhanced insulation, high surge resistance, and efficient switching capabilities, making it suitable for demanding environments.

Applications

  • Industrial Automation: Commonly used in industrial control systems, PLCs (Programmable Logic Controllers), and automation equipment for switching circuits and controlling various automated processes.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems to control components such as fans, compressors, and valves.
  • Power Supplies: Utilized in power supply units for switching circuits and controlling the distribution of power.
  • Home Appliances: Integrated into various household appliances, including washing machines, refrigerators, and microwave ovens, to control operational functions.
  • Lighting Control Systems: Applied in both commercial and residential lighting control systems for switching lights on and off and managing lighting circuits.

Features

  • SPST Contact Form: Features a Single Pole, Single Throw contact configuration, providing simple and effective on/off switching.
  • Enhanced Insulation: Designed with enhanced insulation to improve safety and reliability.
  • High Surge Resistance: Provides protection against voltage surges, ensuring stable performance in environments with potential voltage fluctuations.
  • DC5 Coil Voltage: Operates on a 5VDC coil voltage, making it compatible with many low-voltage control systems.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, reducing the environmental impact.
  • Compact Size: Its compact design allows for high-density mounting and efficient use of space on printed circuit boards.

Benefits

  • High Reliability: Ensures consistent and reliable performance, reducing downtime and maintenance costs.
  • Enhanced Safety: Improved insulation properties provide an added layer of safety in operation.
  • Protection Against Voltage Spikes: Surge resistance protects the relay and connected equipment from damage due to voltage fluctuations.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and efficient switching capabilities.
  • Easy Integration: Compact size and standard configuration facilitate easy integration into various systems and circuit designs.

Additional Details

The G2RL-1-E-CN DC5 relay is designed to handle a specific contact rating suitable for a variety of load types. Its enhanced insulation and surge resistance make it a reliable choice for applications where stable and safe switching is crucial. The compact design allows for efficient use of space in control panels and electronic devices. The 5VDC coil voltage ensures compatibility with many common control systems.

For detailed technical specifications, including contact ratings, coil resistance, and operating temperature range, consult the official Omron product datasheet for the G2RL-1-E-CN DC5. This document provides all the necessary information for proper application and integration of the relay.

You May Also Be Interested in

Amphenol
Need more? Email Us
ECAD model for F4-696681-011
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
ECAD model for FL FOC PN-B-980/1000
IXYS
IXGT64N60B3 TRL / IGBT PT 600 V 64 A 460 W Surface Mount TO-268
Need more? Email Us
ECAD model for IXGT64N60B3-TRL
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 6dB, 13.75 14.5GHz, 5000mA
Lowest to $1,009.0080
ECAD model for FLM1314-18F
Samsung
Need more? Email Us
ECAD model for GH96-02365A
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ECAD model for FDB3020L
Renesas Electronics America
Lowest to $0.3661
ECAD model for HD74LVC540ATELL-E
Hitachi, Ltd
Need more? Email Us
ECAD model for HM62256BLTM-4SL
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
ECAD model for F3SJ-A0870P30

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7418 $52.2540
70+ $1.4292 $100.0440
110+ $1.3846 $152.3060
150+ $1.3399 $200.9850
195+ $1.2952 $252.5640
260+ $1.1612 $301.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,700 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention