EN
  • EN
  • DE

G2RL-24 48VDC

Part No G2RL-24 48VDC
Manufacturer Omron
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 5.358 kΩ
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 1205612-G2RL-24 48VDC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2RL-24 48VDC CAD Model

Description

The G2RL-24 48VDC is a general-purpose relay manufactured by Omron. This relay is designed for a wide range of applications requiring reliable switching of electrical circuits. The 48VDC coil voltage makes it suitable for systems operating at that voltage level, providing a robust and efficient solution for controlling electrical loads.

Applications

  • Industrial Automation: Control of motors, solenoids, and other industrial equipment.
  • Power Supplies: Switching circuits in power supplies and voltage regulators.
  • HVAC Systems: Control of heating, ventilation, and air conditioning equipment.
  • Lighting Control: Switching circuits for lighting systems in commercial and residential buildings.
  • Telecommunications: Switching circuits in telecommunications equipment.

Features

  • 48VDC Coil Voltage: Designed for operation with a 48VDC coil voltage.
  • SPDT Contact Configuration: Single-pole, double-throw contact configuration for versatile switching options.
  • High Contact Rating: Capable of switching relatively high currents and voltages.
  • Compact Size: Compact design for easy integration into various applications.
  • Long Life: Designed for long-term reliability and extended operational life.

Benefits

  • Reliable Switching: Provides reliable switching performance for various electrical loads.
  • Versatile Application: Suitable for a wide range of applications due to its general-purpose design.
  • Easy Integration: Compact size and standard pinout facilitate easy integration.
  • Long-Term Reliability: Designed for long-term performance and durability.
  • Cost-Effective Solution: Provides a cost-effective solution for switching applications.

Additional Details

The G2RL-24 48VDC relay is typically mounted on a printed circuit board (PCB). Its contact rating and electrical life are detailed in the Omron product datasheet. It is often used in applications where remote control or automatic switching of electrical circuits is required. Omron provides comprehensive technical documentation and support to assist engineers in the proper implementation of this relay. Its robust design and reliable performance make it a suitable choice for numerous switching applications.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Holtek
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess