EN
  • EN
  • DE

G2RL-24-DC24V

Part No G2RL-24-DC24V
Manufacturer Omron
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230997-G2RL-24-DC24V
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2RL-24-DC24V CAD Model

Description

The G2RL-24-DC24V is a general-purpose power relay manufactured by Omron. This relay is designed for a wide range of applications requiring reliable switching performance. It features a compact design and high switching capacity, making it suitable for various industrial and commercial uses. The relay is designed to operate with a 24VDC coil voltage.

Applications

  • Industrial control systems: Used for switching control signals and power to various components within industrial automation systems.
  • HVAC systems: Implemented in heating, ventilation, and air conditioning systems for controlling motors, fans, and other devices.
  • Power supplies: Employed in power supply circuits for switching between different voltage levels or providing overload protection.
  • Lighting control: Used in lighting systems for switching lights on and off, or for dimming control.
  • Home appliances: Found in various home appliances such as washing machines, refrigerators, and microwave ovens for controlling different functions.

Features

  • High switching capacity: Capable of switching relatively high currents and voltages.
  • Compact size: Small footprint allows for easy integration into various equipment.
  • High sensitivity: Requires low power to operate.
  • Long life: Designed for extended operational life, ensuring reliability.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.
  • DC coil voltage: Operates on a 24VDC coil voltage.

Benefits

  • Reliable switching: Provides dependable switching performance for various applications.
  • Easy integration: Compact size allows for simple integration into existing and new designs.
  • Energy efficient: Low coil power consumption reduces energy costs.
  • Cost-effective: Offers a balance of performance and price.
  • Long operational life: Minimizes downtime and maintenance costs due to its durable design.

Additional Details

The G2RL series from Omron are single pole relays. Contact ratings vary depending on the specific model, but typically can handle up to 10A at 250VAC. The insulation resistance is typically 100 MΩ minimum (at 500 VDC). The operate time is usually around 8 ms and release time is around 5 ms. Electrical life is approximately 100,000 operations minimum at rated load, and mechanical life is approximately 5,000,000 operations minimum. Dielectric strength is 2,000 VAC, 50/60 Hz for 1 minute between coil and contacts, and 1,000 VAC, 50/60 Hz for 1 minute between contacts of the same polarity.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Panjit
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess