EN
  • EN
  • DE

G2RV-SR500-AP DC24

Part No G2RV-SR500-AP DC24
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE SPDT 50MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 50 mA
Switching Voltage 30VAC, 36VDC - Max
Coil Current 13.5 mA
Coil Type Non Latching
Features Socket Included
Termination Style Spring Terminal
Must Operate Voltage 19.2 VDC
Must Release Voltage 2.4 VDC
Operate Time 20 ms
Release Time 20 ms
Operating Temperature -40°C ~ 55°C
Contact Material Silver (Ag), Gold (Au)
Approval Agency CE, cULus, TUV
Relay Type General Purpose
Qualification -;5;9;7;10;8;3;4;2;1;602001;1920;3385;600332;1864;2449;3721;2066;2595;1885;212;399;236;39;255;277;2634;2223;3473;374;600350;844;17;41;2946;281;818;0;120431;6215;6216;120432;107715;107706;120433;107699;120434;107718;102722;120435;107710;120436;107695;107690;102747;23996;1369;102723;34776;102737;99516;120437;102729;102730;6218;102731;6257;102736;102720;99413;6259;74473;102748;100985;102732;36770;102771;99304;5897;5902;55481;102744;5907;112720;112721;112722;112055;112725;112726;112056;112727;112178;112179;112515;125762;8876;5910;5864;38276;482;5913;5911;54301;54302;28587;86061;40716;86062;29254;64393;69169;122993;123001;6263;20894;20895;88882;6262;20446;20447;20448;4885;53645;107091;5868;5869;5870;5069;4900;20468;5871;5878;5889;5886;5887;5888;29232;99577;101757;99576;19781;259;99607;5813;4943;99575;102767;6267;99569;29022;99568;99567;6025;6211;83432;83449;83410;90653;90654;38339;5388;5389;5392;34958;6273;102743;102755;56;120438;102718;107716;107688;107700;120439;120440;34297;90869;107717;120441;99564;107714;99562;107687;102751;107697;120443;120444;102745;107704;107709;120445;99561;102754;107693;107702;120446;120447;107694;107711;120448;88884;80772;102773;107692;120449;99560;107701;99559;39462;107698;6261;4926;41;1371;6275;83213;83377;98341;98342;31032;31035;31037;102761;102735;34954;102726;102760;102746;102768;102772;102734;99549;99558;1056;5455;120450;69190;69191;32691;43365;13283;99548;3973;99596;102724;102725;99547;94982;126848;99556;34957;99555;99414;83191;6672;102633;85035;15123;102634;102635;85311;6277;6278;19062;1565;6033;6034;6035;43183;6281;6181;6190;6191;29491;54306;8776;54308;54309;20902;20901;102741;6212;20999;20903;98662;4937;20896;6283;20460;20898;102765;8;62;61;3;2;243;804;4;1;17;6;0;2;7;1;1;329230;339014;349292;404818;409393;411897;45918;55871;61509;169130;130342;135032;203005;686513;700186;686514;228829;208767;249586;249922;267601;267605;281374;305582;700188;74667;819987;686159;87862;87868;429572;82473;92571;97458;819985;103633;108811;700187;116556;143881;149452;819986;641384;155263;155274;155281;159278;470931;159859;700189;165886;666803;184660;186413;188837;197403;215345;682237;222347;226159;226162;226165;238778;238782;239817;257673;257680;275674;686080;700190;67432;69687;69702;77495;77506;78980;78989;78990;84330;84355;85876;140896;147967;147974;150744;150753;153598;1;202417;228181;228247;267154;267217;294759;1;340465;340466;340503;340511;405969;663022;406590;406607;406609;5 mA;10 mA;50 mA;0.05 A;100 mA;200 mA;250 mA;0.3 A;400 mA;500 mA;0.5 A;1 A;1.25 A;2 A;74668;155268;155282;155283;165887;165888;184646;184649;184651;184661;184662;197399;257675;257681;69688;77496;77502;77507;78986;78987;78988;84331;84349;84351;818651;84352;85859;85861;85862;85864;85866;85868;85871;85874;100686;140897;140901;753408;147969;147970;462713;147975;153599;753409;157313;157317;157320;157325;157329;157336;693751;464212;199517;213881;237367;1;805449;165919;245148;257693;822129;821260;69725;820366;77509;818649;820285;819209;820958;84363;819207;820959;802813;819212;821261;820957;819211;147977;818650;819350;153597;820365;157311;819990;820286;819208;818442;820364;820956;802772;819991;819988;219852;819210;820632;219860;225371;819213;237360;819989;817183;819383;819474;1;1.9 mA;2 mA;2.1 mA;2.5 mA;2.7 mA;2.9 mA;3 mA;3.1 mA;3.2 mA;3.5 mA;3.6 mA;3.7 mA;3.8 mA;3.9 mA;4 mA;4.2 mA;4.3 mA;4.4 mA;4.5 mA;4.6 mA;4.8 mA;4.9 mA;5 mA;5.2 mA;5.3 mA;5.4 mA;5.5 mA;5.6 mA;5.8 mA;5.9 mA;
Ultra Librarian 3D Model Ultra Librarian G2RV-SR500-AP DC24 CAD Model

Description

NULL

You May Also Be Interested in

Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
HongFa
5V 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $1.0187
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732
TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess