EN
  • EN
  • DE

G3VM-060

Part No G3VM-060
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060179-G3VM-060
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G3VM-060 CAD Model

Description

The Omron G3VM-060 is a solid-state relay (SSR) designed for various switching applications. It is characterized by its compact size, low on-resistance, and high isolation voltage, making it suitable for replacing mechanical relays in many applications where reliability and speed are critical.

Applications

  • Semiconductor test equipment: Used for switching signals during automated testing processes.
  • Measurement instruments: Employed in precision measurement devices for signal routing.
  • Communication equipment: Utilized in telecommunications systems for line switching and protection.
  • Industrial control systems: Integrated into PLCs and other control systems for switching loads.
  • Medical equipment: Used where isolation and low leakage current are necessary.

Features

  • Low on-resistance: Minimizes power dissipation and voltage drop across the relay.
  • High isolation voltage: Ensures safe operation by providing electrical isolation between the input and output circuits.
  • Compact size: Allows for high-density mounting on printed circuit boards.
  • High-speed switching: Enables fast and accurate switching operations.
  • Long lifespan: Offers enhanced reliability compared to mechanical relays.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits

  • Improved system reliability: Eliminates mechanical wear and tear, resulting in a longer lifespan.
  • Increased switching speed: Enables faster and more efficient operation of controlled systems.
  • Reduced power consumption: The low on-resistance minimizes power loss, leading to energy savings.
  • Simplified design: Compact size and SMD packaging simplify PCB layout and assembly.
  • Enhanced safety: High isolation voltage provides better protection against electrical hazards.

Additional Details

The G3VM-060 typically features a load voltage rating of up to 60V and a load current of around 400mA. It's an SPST (Single Pole Single Throw) normally open configuration. It utilizes MOSFET technology to achieve low on-resistance. The input control voltage is typically TTL compatible, allowing for easy integration with digital circuits. This SSR is particularly advantageous in applications where frequent switching is required, as it avoids the contact wear associated with mechanical relays.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess