EN
  • EN
  • DE

ML86101

Part No ML86101
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998045-ML86101
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ML86101 CAD Model

Description

The OKI/Metcal ML86101 is a high-performance rework system designed for precision soldering and desoldering of surface mount components. It's a crucial tool in electronics manufacturing, repair, and prototyping, offering advanced control and accuracy for complex rework tasks. This system integrates multiple technologies to ensure efficient and reliable results.

Applications

  • Rework and repair of printed circuit boards (PCBs)
  • Soldering and desoldering of surface mount devices (SMDs) including QFP, BGA, and SOIC packages
  • Prototype assembly and modification
  • Electronics manufacturing and quality control
  • Rework of damaged or defective components

Features

  • Advanced temperature control: Provides precise and stable temperature regulation for soldering and desoldering processes.
  • Integrated hot air and soldering capabilities: Allows for versatile rework options, accommodating different component types and board layouts.
  • Ergonomic design: Ensures operator comfort and ease of use during prolonged operation.
  • Digital display: Offers clear and intuitive monitoring of temperature settings and other parameters.
  • Programmable profiles: Enables users to store and recall custom rework profiles for specific components and tasks.
  • Vacuum pickup system: Facilitates the safe and efficient removal and placement of components.

Benefits

  • Improved rework accuracy: Minimizes the risk of damage to components and PCBs.
  • Increased efficiency: Reduces rework time and improves throughput.
  • Enhanced reliability: Ensures consistent and repeatable rework results.
  • Reduced waste: Minimizes the need for component replacement due to damage during rework.
  • Improved operator comfort: Reduces fatigue and increases productivity.

Additional Details

The ML86101 rework system typically includes a variety of nozzles and accessories to accommodate different component sizes and shapes. It may also feature advanced features such as closed-loop feedback control and automated component alignment. The system is designed to be user-friendly and requires minimal training to operate effectively. It is a valuable asset for any organization involved in electronics manufacturing, repair, or prototyping, helping to ensure high-quality and reliable rework results.

Power requirements are generally standard voltage (110/220V) and the system may include ESD protection to prevent damage from electrostatic discharge. Consult the manufacturer's datasheet for specific technical specifications and safety guidelines.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess