EN
  • EN
  • DE

G3VM-354JTR

Part No G3VM-354JTR
Manufacturer Omron
Catalog Solid State Relays
Description MOS FET Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 1176479-G3VM-354JTR
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G3VM-354JTR CAD Model

Description

The Omron G3VM-354JTR is a surface mount solid-state relay (SSR) designed for a variety of switching applications. It is characterized by its small size, low on-resistance, and high isolation voltage, making it suitable for use in sensitive electronic circuits.

Applications:

  • Replacement for mechanical relays in various applications
  • Signal switching in test and measurement equipment
  • I/O module switching in programmable logic controllers (PLCs)
  • Analog signal switching
  • Telecommunications equipment
  • Medical equipment

Features:

  • Surface mount package
  • Low on-resistance (typically less than 2 ohms)
  • High isolation voltage (e.g., 1500V AC)
  • Low capacitance
  • Fast switching speed
  • Compact size
  • RoHS compliant

Benefits:

  • Reduced board space requirements due to small size
  • Improved signal integrity due to low on-resistance
  • Enhanced safety with high isolation voltage
  • Precise signal control with fast switching speed
  • Increased reliability compared to mechanical relays
  • Reduced electromagnetic interference (EMI)

Additional Details:

The G3VM-354JTR utilizes MOSFET technology to achieve its solid-state switching function. This results in a relay with no moving parts, offering significantly improved reliability and lifespan compared to traditional electromechanical relays. The low on-resistance minimizes voltage drop across the relay when it is conducting, contributing to signal integrity. The high isolation voltage provides galvanic isolation between the control input and the load, ensuring safety and preventing ground loops.

Typical electrical specifications for the G3VM-354JTR include a load voltage rating (e.g., 350V), a load current rating (e.g., 120mA), and an input control voltage range (e.g., 1.1V to 1.3V operate voltage). The device’s low capacitance minimizes signal distortion, making it well-suited for switching analog signals. The fast switching speed enables precise control of the load. The surface mount package facilitates automated assembly and reduces manufacturing costs.

You May Also Be Interested in

Panasonic
RELAY SSR 50MA 1.5V DC-IN 1.3A 1
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 2A 230V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 3-26V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess