EN
  • EN
  • DE

CDA-38-70025

Part No CDA-38-70025
Manufacturer TE Connectivity
Catalog Time Delay Relays
Description RELAY TIME DELAY 1SEC 10A 277V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Mounting Type Socketable
Relay Type Mechanical Relay
Function Off-Delay
Circuit DPDT (2 Form C)
Delay Time Fixed, 1 Sec
Contact Rating @ Voltage 10A @ 277VAC
Voltage - Supply 120VAC
Termination Style Plug In, 11 Pin (Octal)
Timing Adjustment Method Fixed
Timing Initiate Method Input Voltage
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1550930-CDA-38-70025
Ultra Librarian 3D Model Ultra Librarian CDA-38-70025 CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY TIME DELAY 30HR 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 5MIN 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 120 SEC 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 10SEC 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 60MIN TH
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 30HR 5A 250V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess