EN
  • EN
  • DE
  • IT

G3VM-61H1(TR)

Part No G3VM-61H1(TR)
Manufacturer Omron
Catalog Solid State Relays
Description SSR RELAY SPST-NO 400MA 0-60V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 13 Weeks
Features Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Manufacturer Omron
Series G3VM
Package Reel - TR
Mounting Surface Mount
Package 6-SOP (0.173", 4.40mm)
Case / Package 6-SOP
Family Name G3VM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0030
Other Part Number Z6438TR, Z6438DKR, Z6438CT, G3VM-61H1(TR)-ND, G3VM61H1TR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872520-G3VM-61H1(TR)
Ultra Librarian 3D Model Ultra Librarian G3VM-61H1(TR) CAD Model

Description

The Omron G3VM series is a solid-state SPST-NO (1 Form A) relay with a surface mount 6-SOP (0.173", 4.40mm) package. Bold the product name (e.g., BAV99S,135 → G3VM series) and manufacturer (e.g., Nexperia USA Inc. → Omron).

  • Circuit: SPST-NO (1 Form A)
  • Package: 6-SOP (0.173", 4.40mm)
  • Mounting Type: Surface Mount
  • Voltage (Max): 60VDC
  • Current (Max): 120mA
  • Application: Ideal for use in applications that require high-speed switching and low power consumption
  • Application: Industrial control, telecommunications, and consumer electronics
  • Packaging: Reel
  • Units per Reel: 2500
  • Estimated Production Lead Time: 13 weeks

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 4A 1-60V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3.3A 0-60V
Lowest to $10.4311
Teledyne Relays
LS60DC10F-21 Teledyne Relays Solid State Relays - PCB Mount datasheet, inventory, & pricing.
Lowest to $150.4478
Phoenix Contact
SSR RELAY SPST-NO 2A 24-253V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 450MA 0-20V
Lowest to $3.2598
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
IXYS
RELAY SPST-NO/NC 120MA 0-350V
Lowest to $10.8818
Phoenix Contact
SSR RELAY SPST-NO 3A 12-60V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 2A 0-60V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9263 $59.1156
28+ $4.0422 $113.1816
43+ $3.9159 $168.3837
60+ $3.7895 $227.3700
77+ $3.6632 $282.0664
103+ $3.2843 $338.2829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess