EN
  • EN
  • DE
  • IT

BSP321P H6327

Part No BSP321P H6327
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819749-BSP321P H6327
Ultra Librarian 3D Model Ultra Librarian BSP321P H6327 CAD Model

Description

The BSP321P H6327 is a P-Channel MOSFET from International Rectifier, designed for various power management and switching applications. This MOSFET offers efficient performance and is suitable for use in portable devices, load switching, and power conversion circuits.

Applications:

  • Load switching: Used to control power to various loads in electronic devices.
  • Power management circuits: Employed in DC-DC converters and voltage regulators.
  • Portable devices: Ideal for use in battery-powered applications.
  • Solid-state relays: Used as a switching element in relay circuits.
  • Motor control: Suitable for low-power motor control applications.

Features:

  • P-Channel MOSFET: Allows for easy driving and simpler gate drive circuitry.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Surface mount package: Facilitates compact designs.
  • Logic-level gate drive: Compatible with low-voltage logic circuits.

Benefits:

  • Improved efficiency: Low RDS(on) reduces power dissipation and heat generation.
  • Simplified design: P-Channel configuration simplifies gate drive requirements.
  • Compact solution: Surface mount package saves board space.
  • Enhanced performance: Fast switching speed improves overall system performance.
  • Versatile application: Suitable for a wide range of power management and switching tasks.

Additional Details:

The BSP321P H6327 typically comes in a small surface mount package (SOT-223), facilitating high-density board layouts. The key specifications include a low on-resistance, a drain-source voltage rating of -20V, and a continuous drain current of -3.1A. Logic-level gate drive capability allows for direct control from low-voltage microcontrollers and logic circuits.

This P-Channel MOSFET is commonly found in battery management systems, portable devices, and power supplies where efficiency and space are critical. The specific "H6327" marking may indicate specific manufacturing or batch details. Always refer to the official International Rectifier datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $7.3127
Toshiba Semiconductor and Storage
Lowest to $0.2608
STMicroelectronics
Need more? Email Us
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
NEC
Lowest to $1.2018
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
Renesas Electronics America
Lowest to $16.2308

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7200 $64.8000
195+ $0.6736 $131.3520
300+ $0.6504 $195.1200
430+ $0.6040 $259.7200
560+ $0.5807 $325.1920
700+ $0.5575 $390.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess