EN
  • EN
  • DE

MCH3484-TL-W

Part No MCH3484-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 4.5A SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 20 V 4.5A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-3 Flat Leads
Case / Package SC-70FL/MCPH3
Family Name MCH3484
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number MCH3484-TL-W-ND, MCH3484-TL-WOSCT, MCH3484-TL-WOSDKR, MCH3484-TL-WOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926505-MCH3484-TL-W
Ultra Librarian 3D Model Ultra Librarian MCH3484-TL-W CAD Model

Description

ON Semiconductor MCH3484-TL-W MOSFET Overview

The MCH3484-TL-W from ON Semiconductor is a high-performance, P-Channel MOSFET designed to deliver efficient power management in a compact package. Engineered for minimal on-state resistance and optimized for fast switching, this MOSFET is an ideal choice for a wide range of applications, including power supply circuits, motor drives, and other power-intensive electronic devices.

Constructed with advanced trench technology, the MCH3484-TL-W achieves exceptional electrical characteristics, such as low gate charge and low crss, which translates to reduced conduction and switching losses. This makes the MOSFET highly suitable for applications where energy efficiency is paramount.

Key Features of MCH3484-TL-W

  • Low On-Resistance: This MOSFET boasts an extremely low on-state resistance, which minimizes power loss and improves overall efficiency in electronic circuits.
  • High-Speed Switching: Its fast switching capabilities ensure that the device can handle high-speed operations, making it suitable for high-frequency applications.
  • Compact SOT-323 Package: The small surface-mount package allows for a reduction in PCB size and is ideal for space-constrained applications.
  • High Power Dissipation: With a power dissipation of 1W, the MCH3484-TL-W can handle significant power, making it robust for various uses.

Applications

The versatility of the MCH3484-TL-W MOSFET makes it a prime candidate for a variety of electronic applications:

  • Power Management Systems
  • DC/DC Converters
  • Battery-Powered Devices
  • Load Switches
  • Portable Electronics

ON Semiconductor's commitment to quality and performance is evident in the MCH3484-TL-W, making it a reliable and efficient component for designers looking to optimize their power management solutions. With its advanced features and robust design, this MOSFET is set to enhance the performance and efficiency of a wide range of electronic products.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9479 $52.1345
130+ $0.7778 $101.1140
200+ $0.7535 $150.7000
275+ $0.7292 $200.5300
355+ $0.7049 $250.2395
475+ $0.6320 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,925 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess