EN
  • EN
  • DE

G3VM-XN

Part No G3VM-XN
Manufacturer Omron
Catalog Solid State Relays
Description Solid State Relays - PCB Mount MOSFET RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of Pins 6
RoHS Compliant
Win Source Part Number 1060189-G3VM-XN
Categories Solid State Relays
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G3VM-XN CAD Model

Description

The Omron G3VM-XN series is a solid-state relay (SSR) designed for high-frequency and high-current applications. It provides a reliable and efficient switching solution compared to traditional electromechanical relays, offering a longer lifespan and faster switching speeds. These SSRs are known for their compact size, low on-resistance, and high isolation voltage.

Applications

  • Semiconductor test equipment: Used for switching signals in automated test systems.
  • Telecommunications: Employed in communication circuits for signal routing and isolation.
  • Measurement instruments: Found in precision instruments for accurate and reliable switching.
  • Industrial control systems: Utilized for controlling various loads in industrial automation applications.
  • Medical equipment: Incorporated in medical devices where isolation and reliability are critical.

Features

  • Low on-resistance: Minimizes power dissipation and voltage drop across the relay.
  • High isolation voltage: Provides excellent electrical isolation between the input and output circuits.
  • Fast switching speed: Enables rapid switching operations, improving system performance.
  • Compact size: Allows for high-density mounting on printed circuit boards.
  • Long lifespan: Offers significantly longer operational life compared to electromechanical relays.
  • High operating temperature range: Suitable for use in harsh environments.

Benefits

  • Improved reliability: Solid-state design eliminates mechanical wear and tear, resulting in increased reliability.
  • Enhanced performance: Fast switching speed and low on-resistance improve system performance.
  • Reduced maintenance: Longer lifespan minimizes the need for frequent replacement and maintenance.
  • Greater efficiency: Low on-resistance reduces power dissipation, improving energy efficiency.
  • Space savings: Compact size allows for more efficient use of board space.
  • Lower operating noise: Silent operation compared to traditional electromechanical relays.

Additional Details

The G3VM-XN series typically features a MOSFET output configuration, allowing for both AC and DC switching applications. The input control voltage is usually low, making it compatible with various logic circuits. Specific electrical characteristics, such as on-state resistance, load voltage, and load current, vary depending on the specific model within the G3VM-XN series. Refer to the manufacturer's datasheet for detailed specifications. The package type is often a small outline package (SOP) or similar surface-mount package for easy integration into automated assembly processes.

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPST 2A 230V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 3-26V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Panasonic
RELAY SSR 50MA 1.5V DC-IN 1.3A 1
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess