EN
  • EN
  • DE

G5A-237P-24VDC

Part No G5A-237P-24VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060242-G5A-237P-24VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5A-237P-24VDC CAD Model

Description

The Omron G5A-237P-24VDC is a compact and highly reliable signal relay designed for a wide range of applications requiring high sensitivity and low power consumption. This relay features a DPDT (Double Pole Double Throw) contact configuration, providing versatile switching capabilities. Its small size and robust construction make it ideal for use in space-constrained environments and demanding applications.

Applications:

  • Telecommunications Equipment
  • Security Systems
  • Test and Measurement Equipment
  • Medical Devices
  • Industrial Control Systems
  • Office Automation Equipment

Features:

  • DPDT contact configuration
  • High sensitivity with low power consumption
  • Compact size and lightweight design
  • High dielectric strength
  • Long life expectancy
  • RoHS compliant

Benefits:

  • Provides versatile switching capabilities for various applications
  • Reduces power consumption, contributing to energy efficiency
  • Enables the design of smaller and more compact products
  • Ensures reliable performance in demanding environments
  • Offers long-term reliability and reduces maintenance costs
  • Meets regulatory requirements for hazardous substances

Additional Details:

The G5A-237P-24VDC relay has a coil voltage of 24VDC. This relay is designed for through-hole mounting and features a sealed construction, which protects the internal components from dust and moisture. The DPDT contact configuration allows for the simultaneous switching of two separate circuits, providing flexibility in circuit design. The high sensitivity of the relay enables it to be driven by low-power signals, making it suitable for use in battery-powered devices. The relay's compact size makes it easy to integrate into densely populated circuit boards. The long life expectancy of the relay ensures reliable performance over an extended period. The materials used in the construction of the relay are carefully selected to ensure high reliability and compliance with environmental regulations. The relay is widely used in various applications where reliable and efficient switching is required.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess