EN
  • EN
  • DE

XC2V1000FG256

Part No XC2V1000FG256
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999332-XC2V1000FG256
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2V1000FG256 CAD Model

Description

The XC2V1000FG256 is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the Virtex-II family. FPGAs are semiconductor devices containing programmable logic components called "logic blocks", and programmable interconnects. Logic blocks can be configured to perform complex combinational and sequential functions. The XC2V1000FG256 offers a balance of performance, features, and cost, making it suitable for a wide range of applications.

Applications:

  • Digital Signal Processing (DSP): Used in communication systems, image processing, and audio processing equipment.
  • Networking: Employed in routers, switches, and network interface cards (NICs).
  • Embedded Systems: Integrated into industrial control systems, medical devices, and aerospace applications.
  • Video Processing: Found in video encoders, decoders, and display controllers.
  • Aerospace and Defense: Utilized in radar systems, navigation systems, and communication equipment.

Features:

  • Logic Cells: Contains a large number of configurable logic blocks (CLBs) for implementing complex digital circuits.
  • Block RAM: Features embedded block RAM for on-chip data storage.
  • I/O Pins: Provides a high number of programmable input/output (I/O) pins for interfacing with external devices.
  • Clock Management: Includes digital clock managers (DCMs) for clock generation and management.
  • Multipliers: Contains dedicated multipliers for high-performance arithmetic operations.
  • Package: FG256 indicates a Fine-pitch Ball Grid Array (FBGA) package with 256 balls.

Benefits:

  • Flexibility: Allows for custom hardware implementation and rapid prototyping.
  • High Performance: Delivers high performance for demanding applications.
  • Reconfigurability: Can be reconfigured in the field to adapt to changing requirements.
  • Parallel Processing: Enables parallel processing for improved performance.
  • Time to Market: Reduces time to market by allowing for rapid prototyping and design iterations.

The XC2V1000FG256 FPGA is programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog, and Xilinx's design tools. The design is then synthesized, placed, and routed to generate a configuration bitstream that is loaded into the FPGA. The configuration bitstream defines the functionality of the FPGA. It operates with a specific voltage and has certain thermal characteristics. Its flexibility and high performance make it suitable for a wide range of advanced digital systems and prototyping endeavors.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess