EN
  • EN
  • DE

Z0800206CMB

Part No Z0800206CMB
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031400-Z0800206CMB
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0800206CMB CAD Model

Description

The Z0800206CMB is a Z80 microprocessor from Zilog. The Z80 is an 8-bit microprocessor widely used in embedded systems, personal computers, and other applications. It's known for its simple architecture, ease of use, and extensive software support.

Applications:

  • Embedded Control Systems: Controlling machinery, appliances, and other electronic devices.
  • Gaming Consoles: Used in classic gaming consoles like the Game Boy.
  • Industrial Automation: Implementing control algorithms in industrial equipment.
  • Personal Computers: Used in early personal computers.
  • Educational Platforms: Used in teaching microprocessors and computer architecture.

Features:

  • Data Bus Width: 8-bit
  • Address Bus Width: 16-bit
  • Clock Speed: 6 MHz
  • Instruction Set: Z80 instruction set.
  • Interrupt Handling: Supports multiple interrupt modes.
  • Package: DIP (Dual In-Line Package).
  • Non-Multiplexed Address and Data Bus: Simplifies memory interfacing.

Benefits:

  • Ease of Use: Simple architecture and instruction set make it easy to program.
  • Wide Software Support: Extensive software libraries and development tools are available.
  • Low Cost: Relatively inexpensive compared to other microprocessors.
  • Compact Size: Small package size makes it suitable for embedded applications.
  • Reliability: Proven track record of reliability.

Additional Details:

The Z0800206CMB is typically used with external memory and peripheral devices. It requires a single 5V power supply. The Z80 has a large number of registers, including general-purpose registers, an accumulator, and a flag register. Its interrupt handling capabilities make it well-suited for real-time applications. CMB likely refers to the package type or a specific manufacturing batch.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess