EN
  • EN
  • DE

HT7523-1-SOT89

Part No HT7523-1-SOT89
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992438-HT7523-1-SOT89
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT7523-1-SOT89 CAD Model

Description

The HT7523-1 is a low dropout (LDO) voltage regulator manufactured by Holtek Semiconductor. It is designed to provide a stable and regulated output voltage from a higher input voltage. The SOT89 package makes it suitable for surface mount applications where space is a concern. This LDO regulator is commonly used in various electronic devices to ensure a consistent power supply for sensitive components.

Applications

  • Microcontroller Power Supply: Provides a stable voltage for microcontrollers in embedded systems.
  • Portable Devices: Used in battery-powered devices such as smartphones, tablets, and wearables.
  • Consumer Electronics: Employed in various consumer electronics like DVD players, set-top boxes, and remote controls.
  • Industrial Equipment: Powers sensors, communication modules, and other components in industrial applications.

Features

  • Output Voltage: Typically fixed at a specific voltage, such as 3.3V or 5V (check datasheet for specific output voltage of HT7523-1).
  • Low Dropout Voltage: Operates with a small difference between the input and output voltage.
  • Low Quiescent Current: Consumes minimal current when no load is applied.
  • SOT89 Package: Surface mount package for compact designs.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable voltage for sensitive components.
  • Efficient Power Conversion: Minimizes power loss due to its low dropout voltage.
  • Extended Battery Life: Low quiescent current helps prolong battery life in portable devices.
  • Compact Design: SOT89 package saves space on circuit boards.
  • Protection Features: Overcurrent protection enhances system reliability.

Additional Details

The HT7523-1 LDO regulator from Holtek is designed for ease of use and efficient power management. Its low dropout voltage allows it to operate effectively even when the input voltage is close to the desired output voltage. The low quiescent current is particularly beneficial in battery-powered applications, where minimizing power consumption is crucial. The SOT89 package makes it easy to integrate into surface mount circuit boards. The overcurrent protection feature helps prevent damage to the regulator and the connected load in case of a short circuit or other fault condition. When selecting the HT7523-1, it is essential to verify the specific output voltage and current capabilities to ensure compatibility with the intended application. Datasheets and application notes from Holtek provide detailed information on the regulator's performance and usage guidelines.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Lowest to $6.0469
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess