The LC1D18CC7C is a TeSys D contactor from Schneider Electric. It is a 3-pole contactor designed for motor control and power switching applications. This contactor provides a reliable and efficient solution for starting, stopping, and protecting motors.
Applications:
- Motor starters
- Lighting control
- Heating systems
- Power distribution
- Pump control
Features:
- 3-pole contactor
- Rated current: 18A (AC-3)
- Coil voltage: 24V AC
- Screw clamp terminals
- Built-in auxiliary contacts: 1NO + 1NC
- Compact size
Benefits:
- Reliable motor control due to robust design.
- Easy installation with screw clamp terminals.
- Built-in auxiliary contacts provide additional control options.
- Compact size saves space in control panels.
Additional Details:
The LC1D18CC7C contactor is part of the TeSys D series, known for its high performance and reliability. The contactor is designed to meet international standards, including IEC 60947-4-1 and UL 508. It features a durable construction and is suitable for use in harsh industrial environments. The contactor's 24V AC coil allows for easy integration with programmable logic controllers (PLCs) and other control systems. It is often used in conjunction with thermal overload relays to provide comprehensive motor protection.