EN
  • EN
  • DE

G5NB-1A DC24

Part No G5NB-1A DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 3A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G5NB
Package Bulk
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 3 A
Switching Voltage 250VAC, 30VDC - Max
Coil Current 8.3 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Flux Protection
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 10 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Relay Type General Purpose
Coil Resistance 2.88 kOhms
Base Product Number G5NB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Other Names G5NB1ADC24BYOMZA-ND,G5NB5003A,G5NB1ADC24,G5NB-1A DC24BYOMZ,G5NB1ADC24BYOMZNA-ND,G5NB1ADC24BYOMZA,G5NB6005C,Z1676,G5NB1ADC24BYOMZ,G5NB1ADC24BYOMZNA,G5NB-1A DC24 BY OMZ (N) (A),G5NB1A24DC,G5NB-1A-DC24,G5NB1ADC24BYOMB
Standard Package 500
Win Source Part Number 1209192-G5NB-1A DC24
Ultra Librarian 3D Model Ultra Librarian G5NB-1A DC24 CAD Model

Description

The Omron G5NB-1A DC24 is a SPST-NO (1 Form A) power relay with a contact rating of 3 A and a switching voltage of 250VAC, 30VDC - Max.

  • Contact Configuration: SPST-NO (1 Form A)
  • Contact Rating: 3 A
  • Switching Voltage: 250VAC, 30VDC - Max
  • Coil Voltage: 24VDC
  • Coil Resistance: 2.88 kOhms
  • Operating Temperature: -40°C to 70°C
  • Series: G5NB
  • Coil Type: Non-Latching
  • Operate Time: 10 ms
  • Mounting Type: Through Hole
  • Package: Bulk
  • Manufacturer: Omron

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE SPST 6A 18V / General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
Panasonic
RELAY GEN PURPOSE SPDT 15A 24V / General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 12V
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 8A 24V
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $8.1493
Phoenix Contact
RELAY GEN PURPOSE 4PDT 6A 24V / General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Lowest to $10.0855
TE Connectivity
Power/Signal Relay, 1 Form A, SP
Lowest to $0.5850
Omron
RELAY GEN PURPOSE DPST 8A 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7248 $50.7360
170+ $0.5947 $101.0990
265+ $0.5761 $152.6665
360+ $0.5575 $200.7000
465+ $0.5389 $250.5885
625+ $0.4832 $302.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess