EN
  • EN
  • DE
  • IT

G5V-1-2 DC9

Part No G5V-1-2 DC9
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE SPDT 1A 9VDC  /  General Purpose Relay SPDT (1 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G5V-1
Package Tube
Mounting Type Through Hole
Coil Voltage 9VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Coil Current 16.7 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 6.3 VDC
Must Release Voltage 0.9 VDC
Operate Time 5 ms
Release Time 5 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 540 Ohms
Base Product Number G5V
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Names Z12714,G5V-1-2-DC9-ND,G5V12DC9,G5V-1-2-DC9
Standard Package 25
Win Source Part Number 1060260-G5V-1-2 DC9
Ultra Librarian 3D Model Ultra Librarian G5V-1-2 DC9 CAD Model

Description

The G5V-1-2 DC9 is a signal relay with a maximum contact rating of 1 A and is manufactured by Omron Electronics Inc-EMC Div.

  • Mounting Type: Through-hole
  • Termination Style: PC Pin
  • Contact Form: SPDT (1 Form C)
  • Coil Voltage: 9VDC
  • Coil Resistance: 540 Ohms
  • Coil Current: 16.7 mA
  • Temperature Range: -40°C ~ 70°C
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
RELAY TELECOM DPDT 2A 24VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Lowest to $1.4977
Panasonic
RELAY GEN PURPOSE DPDT 1A 12VDC / General Purpose Relay DPDT (2 Form C) Through Hole
Lowest to $5.4849
Panasonic
RELAY TELECOM DPDT 2A 3VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Lowest to $3.6667
Kemet
RELAY GEN PURPOSE DPDT 1A 3VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Lowest to $5.8113
Kemet
RELAY GEN PURPOSE DPDT 1A 3VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Lowest to $1.1409
Panasonic
RELAY TELECOM DPDT 2A 3VDC / Telecom Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 2A 9VDC / Telecom Relay DPDT (2 Form C) Through Hole
Lowest to $1.6947
Panasonic
RELAY TELECOM DPDT 2A 3VDC / Telecom Relay DPDT (2 Form C) Through Hole
Lowest to $1.3255
Panasonic
RELAY GEN PURPOSE SPDT 2A 5VDC / General Purpose Relay SPDT (1 Form C) Through Hole
Lowest to $8.7970

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess