EN
  • EN
  • DE

G6B-1114P-US

Part No G6B-1114P-US
Manufacturer Omron
Catalog Miscellaneous
Description Sub-miniature Relay that Switches up to 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823827-G6B-1114P-US
Ultra Librarian 3D Model Ultra Librarian G6B-1114P-US CAD Model

Description

The Omron G6B-1114P-US is a compact, low-signal relay designed for various applications requiring reliable signal switching. It features high sensitivity, low power consumption, and a small footprint, making it suitable for telecommunications, measurement equipment, and office automation. It is designed for through-hole mounting on printed circuit boards.

Applications:

  • Telecommunications equipment: Used in telephone exchanges, routers, and modems for signal switching.
  • Measurement equipment: Integrated into multimeters, oscilloscopes, and other test equipment for signal routing.
  • Office automation equipment: Employed in printers, copiers, and fax machines for controlling various functions.
  • Security systems: Found in alarm systems, access control systems, and surveillance equipment for signal switching.
  • Industrial control systems: Utilized in PLCs and other control systems for low-signal switching applications.

Features:

  • High sensitivity: Requires minimal coil power for operation.
  • Compact size: Small footprint allows for high-density mounting on PCBs.
  • Low power consumption: Reduces energy consumption and heat generation.
  • High dielectric strength: Provides excellent electrical isolation between the coil and contacts.
  • Through-hole mounting: Designed for easy PCB assembly.
  • Sealed construction: Protects internal components from dust and moisture.
  • RoHS compliant: Complies with RoHS regulations, making it environmentally friendly.

Benefits:

  • Reliable signal switching: Ensures consistent and dependable signal switching performance.
  • Space-saving design: Compact size allows for efficient use of PCB space.
  • Energy efficient: Low power consumption helps reduce energy costs.
  • Easy integration: Through-hole mounting simplifies the assembly process.
  • Environmental protection: Sealed construction protects against environmental factors.

Additional Details:

The G6B-1114P-US relay is designed for low-level signal switching applications where signal integrity is critical. It features gold-plated contacts to minimize contact resistance and ensure reliable switching of low-level signals. The relay's small size and low profile make it ideal for high-density PCB layouts. It is designed to operate within a wide temperature range, ensuring consistent performance in various environmental conditions. This relay is particularly useful in applications requiring isolation between control circuits and signal paths.

Specifications (Typical):

  • Contact Form: SPDT (1 Form C)
  • Contact Rating: 0.3A at 125VAC, 1A at 30VDC
  • Coil Voltage: Dependent on model (typically 5VDC or 12VDC - confirm with datasheet)
  • Mounting Type: Through Hole
  • Termination Style: Solder Pin
  • Operating Temperature: -40°C to +70°C

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6194 $52.3880
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess