EN
  • EN
  • DE

G6K-2F-RF-S DC5

Part No G6K-2F-RF-S DC5
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - High Frequency (RF) Relays
Mfr Omron
Series G6K-RF
Package Tray
Product Status Active
Coil Type Non Latching
Coil Current 21.1 mA
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Must Operate Voltage 4 VDC
Must Release Voltage 0.5 VDC
Operate Time 3 ms
Release Time 3 ms
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Coil Power 100mW
Coil Resistance 237 Ohms
Base Product Number G6K
Standard Package 300 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 872554-G6K-2F-RF-S DC5
Ultra Librarian 3D Model Ultra Librarian G6K-2F-RF-S DC5 CAD Model

Description

The Omron 872554-G6K-2F-RF-S DC5 is a high-frequency (RF) relay designed for various applications.

  • Termination Style: Gull-wing
  • Contact Form: DPDT (2 Form C)
  • Contact Material: Silver (Ag) and Gold (Au)
  • Standard Package: 300 pieces
  • Coil Voltage: 5VDC
  • Coil Resistance: 237 Ohms
  • Switching Voltage: 125VAC and 60VDC maximum
  • Mounting: Surface mount
  • Operating Temperature: -40°C to 70°C

You May Also Be Interested in

Panasonic
RELAY RF SPDT 500MA 24V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 5V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 12V
Need more? Email Us
Omron
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 250MA 5V
Lowest to $12.2239
Panasonic
RELAY RF DPDT 300MA 12V
Need more? Email Us
Omron
RELAY RF DPDT 1A 5V
Lowest to $84.9127
RELAY RF SPST-NO 250MA 5V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1211 $60.6055
11+ $9.9456 $109.4016
16+ $9.6348 $154.1568
22+ $9.3240 $205.1280
28+ $9.0132 $252.3696
38+ $8.0808 $307.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess