EN
  • EN
  • DE

G6K-2F-Y-5VTR

Part No G6K-2F-Y-5VTR
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823837-G6K-2F-Y-5VTR
Ultra Librarian 3D Model Ultra Librarian G6K-2F-Y-5VTR CAD Model

Description

The Omron G6K-2F-Y-5VTR is a surface mount (SMD) signal relay designed for high-density PCB applications. It is characterized by its small size, low power consumption, and high sensitivity, making it suitable for telecommunications, measurement, and other sensitive electronic circuits.

Applications

  • Telecommunications equipment (line cards, switching systems)
  • Measurement and instrumentation
  • Security systems
  • Medical devices
  • Audio and video equipment
  • Data acquisition systems

Features

  • Surface mount (SMD) package
  • Ultra-small size
  • Low coil power consumption
  • High sensitivity
  • DIP terminal layout
  • Available in various coil voltages (5VDC in this case)
  • RoHS compliant

Benefits

  • Space saving due to its miniature size, ideal for high-density PCBs.
  • Reduced power consumption contributes to energy efficiency in electronic devices.
  • High sensitivity allows for operation with low-level control signals.
  • Easy integration with automated assembly processes due to SMD packaging.
  • Long lifespan ensures reliability in demanding applications.

Additional Details

The G6K-2F-Y-5VTR is a 5VDC coil voltage relay with two Form C (DPDT - Double Pole Double Throw) contacts. The "Y" likely refers to a specific terminal arrangement. The TR suffix denotes tape and reel packaging for automated assembly. It is designed to switch low-level signals with minimal contact resistance. Proper PCB layout is crucial for optimal performance, especially regarding signal integrity and thermal management. It is suitable for various signal switching applications where size and power are critical considerations.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1296 $50.8320
110+ $0.9269 $101.9590
170+ $0.8979 $152.6430
235+ $0.8689 $204.1915
300+ $0.8400 $252.0000
400+ $0.7531 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess