EN
  • EN
  • DE

G6K-2F-Y

Part No G6K-2F-Y
Manufacturer Omron
Description Surface Mounting Relay with the World’s Smallest Mounting Area and a Height of Only 5.2 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 1176623-G6K-2F-Y
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Building Automation, Test & Measurement, Security, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian G6K-2F-Y CAD Model

Description

The Omron G6K-2F-Y is an ultra-miniature, low signal relay designed for high-density mounting on printed circuit boards (PCBs). This relay is ideal for applications where space is limited and reliable signal switching is required. It is commonly used in telecommunications equipment, measurement instruments, and various electronic devices. The 'Y' designation often indicates specific features or modifications within the G6K series.

Applications

  • Telecommunications Equipment: Used in line cards, modems, and switching systems for signal routing.
  • Measurement Instruments: Found in devices such as oscilloscopes, multimeters, and signal generators for precise signal control.
  • Data Acquisition Systems: Integrated into systems requiring high-speed, reliable signal switching.
  • Security Systems: Employed in alarm systems and access control devices for reliable signal transmission.
  • Consumer Electronics: Utilized in audio and video equipment for signal selection and routing.

Features

  • Ultra-Miniature Size: Allows for extremely high-density mounting on PCBs.
  • Low Power Consumption: Requires minimal power for operation, contributing to energy efficiency.
  • High Isolation Voltage: Provides excellent electrical isolation between the coil and contacts.
  • High Switching Speed: Enables fast and efficient signal switching.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Space Optimization: Ultra-miniature size allows for significant reduction in PCB footprint.
  • Energy Efficiency: Low power consumption reduces operating costs and extends battery life in portable devices.
  • Reliable Performance: High isolation and long life ensure consistent and dependable operation.
  • Cost-Effective Manufacturing: SMT design facilitates automated assembly, reducing manufacturing costs.
  • Versatile Application: Suitable for a broad range of industrial, commercial, and consumer applications.

Additional Details

The Omron G6K-2F-Y is designed for surface mount assembly, making it suitable for automated manufacturing processes. The coil voltage varies depending on the specific model. The '2F' indicates a 2 Form C (DPDT) contact configuration. It is constructed with high-quality materials to ensure durability and resistance to environmental factors. The ultra-miniature size and robust construction make it an excellent choice for applications where space and reliability are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0769 $53.8450
115+ $0.8836 $101.6140
180+ $0.8560 $154.0800
245+ $0.8284 $202.9580
315+ $0.8008 $252.2520
420+ $0.7180 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,859 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess