EN
  • EN
  • DE

G6RN-1A-AP4-12VDC

Part No G6RN-1A-AP4-12VDC
Manufacturer Omron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12Z8W1+
Reference case DIP4
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 723614-G6RN-1A-AP4-12VDC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G6RN-1A-AP4-12VDC CAD Model

Description

The Omron G6RN-1A-AP4-12VDC is a compact and versatile power relay designed for a variety of applications requiring reliable switching of moderate loads. This relay is commonly used in industrial control systems, power supplies, and home appliances. It's known for its robust construction and high performance in demanding environments.

Applications

  • Industrial control systems
  • Power supplies
  • Home appliances
  • HVAC systems
  • Lighting control systems

Features

  • Compact size: Allows for high-density mounting in control panels and equipment.
  • High contact capacity: Capable of switching moderate loads with reliability.
  • 12VDC coil voltage: Designed for direct compatibility with 12VDC control circuits.
  • SPST-NO contact form: Single Pole Single Throw, Normally Open contact configuration for straightforward switching.
  • Plug-in terminals: Simplifies installation and maintenance.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Reliable switching: Ensures dependable operation in demanding industrial applications.
  • Easy installation: Plug-in terminals simplify wiring and reduce installation time.
  • Space saving: Compact design allows for efficient use of space in control panels.
  • Versatile applications: Suitable for a wide range of industrial and commercial applications.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications

The G6RN-1A-AP4-12VDC relay features a 12VDC coil voltage. The contact rating is typically 10A at 250VAC or 10A at 30VDC. The insulation resistance is high, generally exceeding 100 MΩ. Operate and release times are typically under 10ms. The operating temperature range is commonly between -40°C to +70°C. Always refer to the manufacturer's datasheet for the most accurate and detailed specifications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess