EN
  • EN
  • DE

G6S-2F-TR-24V

Part No G6S-2F-TR-24V
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823845-G6S-2F-TR-24V
Ultra Librarian 3D Model Ultra Librarian G6S-2F-TR-24V CAD Model

Description

The G6S-2F-TR-24V is a miniature signal relay manufactured by Omron, designed for telecommunications and high-density mounting applications. It offers low power consumption and high sensitivity.

Applications:

  • Telecommunications: Signal switching in telecom equipment.
  • Measurement Equipment: Used in precise measurement devices.
  • Security Systems: Signal routing in security devices.
  • Data Acquisition Systems: Switching signals in data collection equipment.
  • Consumer Electronics: Used in various consumer electronic products.

Features:

  • Compact and Lightweight: Ideal for high-density mounting.
  • Low Power Consumption: Minimizes energy usage.
  • High Sensitivity: Requires minimal coil power for activation.
  • Surface Mount Technology (SMT): Compatible with automated assembly.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Space Saving: Enables compact product designs.
  • Energy Efficient: Reduces power consumption.
  • Reliable Switching: Provides consistent performance.
  • Automated Assembly: Simplifies manufacturing.
  • Environmentally Sound: Meets environmental regulations.

Additional Details:

The G6S-2F-TR-24V operates with a 24VDC coil voltage and uses a double pole double throw (DPDT) contact arrangement. The ‘TR’ suffix indicates it comes in tape and reel packaging suitable for automated pick and place machines. The contact material ensures reliable switching of low-level signals. The datasheet offers comprehensive details on electrical characteristics, mechanical specifications, and application guidelines. It is commonly employed in applications where board space is at a premium. It may include features such as surge protection to prevent damage from voltage spikes. The dielectric strength is another significant parameter that indicates the relay’s ability to withstand high voltage.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,907 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess