EN
  • EN
  • DE

K2CM-2H

Part No K2CM-2H
Manufacturer Omron
Catalog Protection Relays & Systems
Description RELAY MOTOR PROTECTIVE 50-160A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Overcurrent, Phase Loss, Phase Sequence
Voltage - Supply 200/220/240VAC
Trip Range 50 ~ 160A
Delay Time 2 ~ 40s
Mounting Type Chassis Mount
Termination Style Screw Terminal
Features Manual Reset, Test Button
Operating Temperature -10°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian K2CM-2H CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
ARC-FLASH RELAY NO COMM. UL&C-TI
Need more? Email Us
Littelfuse Inc.
3-PHASE OLR/200-480V/2-800FLA+
Need more? Email Us
Omron
RELAY MOTOR PROTECT 100/110/120V
Need more? Email Us
Omron
TMR DPST-NO .1MIN-10HR BK DC12
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 50-160A
Need more? Email Us
Littelfuse Inc.
GROUND FAULT&INSUL MONITOR 120V
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 8-26A
Need more? Email Us
TE Connectivity
WD2759-003=OVER/UNDERVOLTAGE R
Need more? Email Us
Littelfuse Inc.
3-PH POWER MONITOR/340-480V/
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess