EN
  • EN
  • DE

IR3840F

Part No IR3840F
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case QFN
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 746270-IR3840F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR3840F CAD Model

Description

The International Rectifier (now Infineon) IR3840F is a high-efficiency synchronous buck regulator designed for demanding point-of-load applications. This device integrates control, gate drive, and MOSFETs into a small PQFN package, simplifying design and minimizing board space. It delivers exceptional power density and transient response, making it ideal for powering CPUs, GPUs, memory, and other sensitive loads in servers, workstations, and communication equipment.

Applications

  • Servers: Powering CPU and memory in server systems.
  • Workstations: Regulating voltage for high-performance processors and graphics cards.
  • Networking Equipment: Providing stable power for routers, switches, and other communication infrastructure.
  • High-End Computing: Delivering power to FPGAs, ASICs, and other programmable logic devices.
  • Point-of-Load Regulation: Regulating voltage close to the load to minimize voltage drops and improve transient response.
  • Embedded Systems: Powering microprocessors and peripherals in embedded applications.
  • Industrial Automation: Supplying power to control systems and automation equipment.

Features

  • Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs for efficient power conversion.
  • Synchronous Buck Topology: Provides high efficiency and reduces power loss.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically 4.5V to 25V.
  • Adjustable Output Voltage: Allows for precise output voltage adjustment to meet specific application requirements.
  • Programmable Switching Frequency: Offers the ability to optimize switching frequency for efficiency and transient response.
  • Overcurrent Protection (OCP): Protects the regulator and load from overcurrent conditions.
  • Overtemperature Protection (OTP): Prevents damage due to excessive temperature.
  • PQFN Package: Small PQFN package provides excellent thermal performance and minimizes board space.
  • Enable Input: Allows for easy on/off control of the regulator.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • High Power Density: Delivers more power in a smaller footprint.
  • Fast Transient Response: Quickly responds to changes in load current, minimizing voltage droop and overshoot.
  • Simplified Design: Integrated components reduce external component count and simplify board layout.
  • Robust Protection: Overcurrent and overtemperature protection ensure reliable operation.
  • Wide Operating Range: Versatile operation across a range of input voltages and temperatures.

Additional Details

Technical Specifications:

  • Input Voltage Range: 4.5V to 25V
  • Output Voltage Range: 0.7V to 85% of Vin
  • Maximum Output Current: Typically up to 12A (dependent on application conditions)
  • Switching Frequency: Adjustable, typically from 200 kHz to 1.5 MHz
  • Operating Temperature Range: -40°C to +125°C
  • Package: PQFN 5x6 mm

The Infineon IR3840F is a highly efficient and versatile synchronous buck regulator ideal for demanding point-of-load applications. Its integrated features, robust protection, and high power density make it an excellent choice for a wide range of electronic devices and systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3784 $60.8112
42+ $2.7720 $116.4240
65+ $2.6854 $174.5510
89+ $2.5988 $231.2932
115+ $2.5121 $288.8915
154+ $2.2523 $346.8542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess