EN
  • EN
  • DE

DM74LS374N

Part No DM74LS374N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description TRI-STATEE Octal D-Type Transparent Latches and Edge-Triggered Flip-Flops | IC FF D-TYPE SNGL 8BIT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 20MHz
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74LS374
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 252412-DM74LS374N
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS374N CAD Model

Description

The DM74LS374N is a high-speed, low-power octal flip-flop with a bus interface from ON Semiconductor. It features eight edge-triggered D-type flip-flops with 3-STATE outputs in a single monolithic chip. Designed for use in systems that require high data throughput, the DM74LS374N is a versatile component that can be used in a wide range of applications, from data storage to transfer and system control.

Each flip-flop is equipped with a clear (CLR) and clock (CLK) input. The clear function is synchronous, which means that the flip-flops are reset while the clock is high. This synchronous reset feature allows for more precise timing and control within your digital system. The clock input is designed to trigger on the rising edge, ensuring that data is captured and held with precision.

The 3-STATE outputs are a key feature of the DM74LS374N, allowing for bus-oriented applications. When the output enable (OE) input is high, the eight outputs are in a high-impedance state, which effectively disconnects them from the bus. This high-impedance state ensures that multiple devices can share the same output lines without interference, enabling easier expansion and modular design.

The DM74LS374N is fabricated with ON Semiconductor's advanced LS technology, providing the reliable performance you expect from a leading semiconductor manufacturer. It is available in a standard 20-pin DIP package, making it compatible with a wide range of breadboards and printed circuit boards.

Key specifications for the DM74LS374N include a typical power dissipation of 60 mW, a wide operating temperature range, and compatibility with TTL logic levels. This flip-flop is ideal for applications requiring high-speed data capture, temporary data storage, or digital signal synchronization.

In summary, the DM74LS374N from ON Semiconductor is a robust and versatile component that will enhance the performance and reliability of your digital systems. Its 3-STATE outputs, synchronous reset, and compatibility with existing technologies make it an excellent choice for designers and engineers looking for a dependable flip-flop solution.

You May Also Be Interested in

Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
Micron Technology Inc.
Lowest to $115.6717
RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V TO220AB
Lowest to $0.7675
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $191.0448
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess