EN
  • EN
  • DE

XC7K160T-2FBG676C

Part No XC7K160T-2FBG676C
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components
Description IC FPGA 400 I/O 676FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Packaging Tray
Number of LABs/CLBs 12675
Number of Logic Elements/Cells 162240
Total RAM Bits 11980800
Number of I/O 400
Supply Voltage (V) 0.97V ~ 1.03V
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Part Number Series XC7K160
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814486-XC7K160T-2FBG676C
Ultra Librarian 3D Model Ultra Librarian XC7K160T-2FBG676C CAD Model

Description

The XC7K160T-2FBG676C is a low-popularity field-programmable gate array (FPGA) IC from Xilinx Inc. that features 400 I/Os, 12675 LABs/CLBs, and 162240 logic elements/cells.

  • I/Os: 400
  • LABs/CLBs: 12675
  • Logic Elements/Cells: 162240
  • Total RAM Bits: 11980800
  • Package: 676-FCBGA (27x27)
  • Supply and Demand Status: Limited
  • Category: Integrated Circuits (ICs)
  • Manufacturer Pack Quantity: 1
  • MSL Level: 4 (72 hours)
  • Supply Voltage: 0.97V to 1.03V

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Omron
Lowest to $1.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $164.7640 $164.7640
2+ $158.3279 $316.6558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess