The LY2N-12VAC is a general-purpose power relay manufactured by Omron. This relay is designed for a wide range of applications where reliable switching of electrical circuits is required. It features a 12VAC coil voltage and is capable of handling significant current loads. Its robust construction ensures long-term performance in demanding environments.
Applications:
- Industrial control systems
- Automation equipment
- Power distribution panels
- HVAC systems
- Lighting control
Features:
- 12VAC coil voltage
- DPDT (Double Pole Double Throw) contact configuration
- Contact rating: 10A at 250VAC / 30VDC
- Mechanical indicator (optional)
- LED indicator (optional)
- Plug-in mounting
- RoHS compliant
Benefits:
- Reliable switching ensures consistent performance in critical applications.
- Versatile contact configuration allows for flexible circuit design.
- High current capacity enables switching of high-power loads.
- Easy to install with plug-in mounting.
- Optional indicators provide visual status of relay operation.
- RoHS compliant meets environmental regulations.
Technical Specifications:
The LY2N-12VAC features a coil voltage of 12VAC. Its contact arrangement is DPDT. The contact rating is 10A at 250VAC or 30VDC. The relay offers a mechanical life of typically 5 million operations and an electrical life of 100,000 operations at rated load. It is designed for plug-in mounting, simplifying installation and maintenance.