EN
  • EN
  • DE

LT1965EDD-2.5#TRPBF

Part No LT1965EDD-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.1A 8DFN / LDO Regulator Pos 2.5V 1.1A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA ~ 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780792-LT1965EDD-2.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1965
Introduction Date August 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1965EDD-2.5#TRPBF CAD Model

Description

LT1965EDD-2.5#TRPBF - Low Noise, Low Dropout Regulator

The LT1965EDD-2.5#TRPBF is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver a continuous output current of up to 1.1A with a dropout voltage of only 300mV at full load. This regulator offers an output voltage of 2.5V, which is ideal for precision, low-voltage applications.

Key Features:

  • Stable Output: The LT1965EDD-2.5#TRPBF provides a stable and precise 2.5V output, which is essential for sensitive electronic components that require consistent power to operate correctly.
  • Low Noise: With its low noise performance, this regulator is particularly suitable for noise-sensitive applications such as RF circuits, precision instrumentation, and high-end audio equipment.
  • High Efficiency: The device's low dropout voltage ensures efficient use of input power, making it an excellent choice for battery-powered devices where power conservation is critical.
  • Thermal Protection: It includes built-in thermal shutdown and current limit features to protect against overcurrent and overheating conditions.
  • Adjustable Output: While the device is optimized for a 2.5V output, it also allows for output voltage adjustment from 1.2V to 20V with an external resistor divider, providing flexibility across various applications.
  • Small Footprint: The LT1965EDD-2.5#TRPBF comes in a compact DFN package, making it suitable for space-constrained applications.

Applications:

The LT1965EDD-2.5#TRPBF is designed for use in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Power supplies for DSPs and FPGAs
  • Automotive electronics
  • Medical devices

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1965EDD-2.5#TRPBF is no exception. It is designed to meet the stringent reliability standards required in industrial and automotive applications, ensuring long-term performance and stability.

With its combination of features, the LT1965EDD-2.5#TRPBF is an excellent choice for designers looking for a reliable, high-quality power management solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess