EN
  • EN
  • DE

LY2NJ 24VDC

Part No LY2NJ 24VDC
Manufacturer Omron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 724862-LY2NJ 24VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LY2NJ 24VDC CAD Model

Description

The LY2NJ 24VDC is a general-purpose relay manufactured by Omron. It is designed for a wide range of switching applications, offering reliable performance and long life. The relay is commonly used in industrial automation, control panels, and other electrical equipment where remote switching of circuits is required. The 24VDC designation indicates that the relay coil is designed to operate on a 24 Volt Direct Current supply. The LY2NJ is known for its robust construction and ability to handle moderate current and voltage loads.

Applications:

  • Industrial automation systems
  • Control panels
  • Motor control circuits
  • Lighting control systems
  • Power supplies

Features:

  • Double Pole Double Throw (DPDT) contact configuration
  • 24VDC coil voltage
  • Contact rating: typically 10A at 250VAC or 30VDC
  • LED indicator (optional)
  • Mechanical indicator (optional)
  • Plug-in or screw terminal mounting options
  • RoHS compliant

Benefits:

  • Reliable Switching: Provides reliable switching performance for a wide range of applications.
  • Versatile Contact Configuration: DPDT contact configuration allows for flexible circuit design.
  • Easy Installation: Plug-in or screw terminal mounting options simplify installation.
  • Visual Indication: Optional LED and mechanical indicators provide visual confirmation of relay status.
  • Long Life: Designed for long life and reliable operation.

The LY2NJ 24VDC relay consists of a coil, which when energized, creates a magnetic field that attracts a movable armature. This armature is mechanically linked to the relay's contacts, causing them to switch between their normally open (NO) and normally closed (NC) positions. The DPDT contact configuration provides two independent sets of contacts that can be used to switch two separate circuits simultaneously. The relay is available with various options, such as an LED indicator to visually indicate the relay's state, and a mechanical indicator that provides a visual indication even when power is not applied. The LY2NJ is typically mounted on a DIN rail or directly onto a chassis using screws. It is a commonly used and widely available relay for general-purpose switching applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess