EN
  • EN
  • DE

MY4NGSAC110120BYOMZ

Part No MY4NGSAC110120BYOMZ
Manufacturer Omron
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081368-MY4NGSAC110120BYOMZ
Categories OEM Parts(M-N)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MY4NGSAC110120BYOMZ CAD Model

Description

The Omron MY4NGSAC110120BYOMZ is a miniature power relay used in a variety of applications requiring reliable switching of electrical circuits. As part of the MY series, it's known for its compact design, robust performance, and durability.

Applications

  • Industrial automation: Control of motors, solenoids, and actuators in automated systems.
  • HVAC systems: Switching heating, ventilation, and air conditioning equipment.
  • Power supplies: On/off control for power circuits.
  • Lighting control: Switching lights in commercial and residential buildings.
  • Process control: Integration into systems for monitoring and controlling industrial processes.

Features

  • Miniature size: Compact design suitable for high-density mounting.
  • Plug-in terminals: Simplifies installation and replacement.
  • High switching capacity: Capable of handling substantial electrical loads.
  • AC coil: Designed for AC control circuits.
  • Four pole configuration: Provides multiple switching circuits.

Benefits

  • Reliable switching: Ensures consistent and dependable performance.
  • Easy maintenance: Plug-in design makes maintenance and troubleshooting simpler.
  • Space-saving design: Compact size maximizes panel space utilization.
  • Wide operating voltage range: Suitable for various voltage levels.
  • Long service life: Durable construction ensures extended reliability.

Additional Details

The MY4NGSAC110120BYOMZ relay operates with a 110/120VAC coil voltage, making it compatible with standard AC power systems. It features four sets of contacts, offering greater switching flexibility. The plug-in design facilitates easy installation and maintenance. Omron relays are known for their high quality and dependable performance, which makes them a common choice for many industrial and commercial applications. The four-pole configuration allows for simultaneous switching of multiple circuits, providing increased functionality. This specific model is designed to provide reliable and efficient performance in a variety of demanding applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess