EN
  • EN
  • DE
  • IT

NT600S-CFL01

Part No NT600S-CFL01
Manufacturer Omron
Catalog Controllers - Accessories
Description REPLACEMENT BACKLGHT FOR NT600 / Backlight NT-Series Operator Interface Terminals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Industrial Controls
Manufacturer Omron Automation and Safety
Series NT600
Accessory Type Backlight
For Use With/Related Products NT Series
Win Source Part Number 790834-NT600S-CFL01
Popularity Medium
Supply and Demand Status Limited
Family Name NT600S
Introduction Date March 01, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NT600S-CFL01 CAD Model

Description

The Omron Automation and Safety NT600S-CFL01 Backlight is a high-quality accessory designed for use with the NT Series.

  • Family: NT600S
  • Introduction Date: March 01, 2002
  • Product Status: Obsolete
  • Industrial Controls: Yes
  • Popularity: Medium

You May Also Be Interested in

Omron
TERMINAL SOLDER TYPE FOR 96PT
Lowest to $119.2415
Omron
TERMINAL UNIT SOCKET FOR E5DC
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 30M
Need more? Email Us
Omron
CJ SPACER UNIT
Need more? Email Us
Omron
ETHERCAT 6 PORT BRANCHING UNIT
Need more? Email Us
Shindengen
Need more? Email Us
Omron
BATTERY CPU CS1 SERIES ONLY
Need more? Email Us
Omron
QX HOST CBL ETN M12 - RJ45 3M
Need more? Email Us
Omron
WS02-CFSC1-EV3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess