EN
  • EN
  • DE

PY08-02

Part No PY08-02
Manufacturer Omron
Catalog Relay Sockets
Description RELAY SOCKET 8 POS THROUGH HOLE  /  Relay Socket Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr Omron Automation and Safety
Series MY
Package Tray
Type Socket
Number of Positions 8
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products MY2 Relays
Base Product Number PY08
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names Z2893,PY0802,PY08-02-ND
Standard Package 10
Win Source Part Number 1086487-PY08-02
Ultra Librarian 3D Model Ultra Librarian PY08-02 CAD Model

Description

Omron Automation and Safety's PY08-02 relay socket is a high-quality component suitable for use in various electronic devices manufactured by Omron Automation and Safety.

  • Package: Tray
  • Relay Compatibility: MY2 relays
  • Termination Style: PC pin
  • Positions: 8
  • Supply and Demand: Limited
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Omron
MY2 SOCKET/DIN MOUNT
Lowest to $2.1217
Omron
RELAY SOCKET 8 POS FREE HANGING
Need more? Email Us
Omron
MY4 SOCKET/DIN MOUNT
Lowest to $2.0147
Panasonic
RELAY SOCKET 10 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.9221
TE Connectivity
RELAY BASE HOUSING BLACK / Relay Housing Wiring Harness
Lowest to $1.3480
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $2.1021
TE Connectivity
V23047-A1005-A511 / Relay
Need more? Email Us
NTE
SOCKET FOR R51 SERIES
Need more? Email Us
Omron
DIN-RAIL SOCKET FOR G2R-2(S)RELA
Lowest to $2.6900

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7044 $51.1320
75+ $1.3985 $104.8875
115+ $1.3548 $155.8020
155+ $1.3111 $203.2205
200+ $1.2674 $253.4800
265+ $1.1363 $301.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,897 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess