EN
  • EN
  • DE

R88L-EC-GW-0709-APLS

Part No R88L-EC-GW-0709-APLS
Manufacturer Omron
Catalog Motor Driver Boards, Modules
Description 70MM MAGNET IL LM W CONN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
For Use With/Related Products -;5;9;7;10;8;3;4;2;1;602001;2495;1528;2084;1920;175;3051;3689;1864;3667;602346;966;2456;603;2039;1738;1286;381;602287;2171;3845;602026;602027;2465;1769;2488;1885;2685;602039;3313;2090;600051;2620;2221;4686;1589;2770;236;2234;1110;149;5356;277;2183;68;2300;4008;1597;602055;172;3473;4422;1568;497;17;3483;602408;296;751;2946;601597;818;0;6264;54468;130046;29514;88315;104345;104500;104330;72860;72861;120892;121950;121880;104494;104413;104415;104414;56125;55591;55592;54063;8876;29794;91558;112793;112794;112795;112923;126684;115185;115183;115184;115186;58867;72836;48474;9195;28395;28396;96728;73453;120238;54062;19897;38573;4609;54471;54472;62136;41047;28467;54473;20333;105436;104276;29795;131118;29199;119769;119770;122978;121879;121952;80484;54475;104486;123478;63145;63192;502;95840;95841;54476;62135;51535;49240;53441;50144;53442;54477;54478;54479;58256;65043;83491;49241;53443;51784;121308;63607;60841;88574;88575;109204;109205;29793;113752;1294;91609;54482;29516;29517;90842;87448;87449;33238;121881;80480;54065;99529;99985;75936;89035;80482;54064;131119;32655;131122;77028;88234;31851;55558;64259;131115;65666;64260;31646;1289;1309;62316;91557;54483;94894;106851;54484;29518;80466;104145;12153;23039;23038;110451;80483;88316;54485;101379;101378;14574;106879;12837;62;61;3;792;2;243;804;4;1;17;0;2;4;7;1;1;321116;376802;1;307211;323393;833251;323398;401419;405153;408365;1;323390;323397;366506;377127;377128;396139;401421;401427;404902;405153;488332;408376;408381;1;2;3;4;5;6;8;12;16;18;24;3056;459353;459352;3214;761700;761699;3374;3437;459351;446279;39763;39826;53255;446424;755687;59663;446427;446428;446429;823185;490774;490775;446430;446431;446432;446433;697518;229124;446437;229160;249171;249586;446438;446434;446435;446436;233086;249857;249873;249883;249890;446441;249897;446439;446442;446440;446443;446444;267924;267928;446445;281265;281613;281619;281620;701294;446472;281629;446447;446448;295631;295636;295658;295659;295669;64234;64235;446654;64254;446425;64282;482972;64290;74515;65977;80340;76643;80567;80583;80610;80614;87718;87776;87800;87821;82261;83021;93503;97663;446512;112770;446496;143803;150360;152044;501290;152050;501306;155183;161589;161943;184598;194844;216627;224658;715729;224659;226124;243966;67442;67494;69629;768666;76919;76930;705595;76932;78969;84289;86162;498564;118262;139621;139623;139627;501289;139651;139653;139654;716340;816984;140848;705596;705096;147561;147565;147568;147953;828041;705597;705598;150722;805895;153583;157291;162965;187163;191570;199256;704910;213650;705600;222858;225290;237347;244466;245894;256165;265769;83651;1;382288;5660;6335;184068;197701;6866;214789;7471;9013;299994;13947;10454;12686;140417;16426;21764;823353;24990;22878;23513;28386;236801;31212;29776;29932;30504;34069;33047;834243;36437;35552;36424;38578;37239;119750;119837;834242;45559;45574;44905;48377;47316;50900;55041;55089;54226;57433;56306;59233;58661;60917;62729;167594;125070;126714;129867;131531;133408;133009;134598;136004;137268;201594;170703;170767;172893;172564;173964;174961;176074;175630;177265;179055;227192;205348;206055;207449;208238;209270;210111;210682;211368;247706;230808;232867;233467;234012;233913;234417;234922;266261;251069;252046;252477;252962;253625;253506;254015;280708;268409;269611;270408;271036;271209;271728;293724;283243;283839;284426;304899;297045;298172;72441;65810;66529;79867;75954;76196;76727;86826;82045;92137;88886;89060;96661;93334;102511;98601;107648;104759;112161;109589;115884;113597;113826;113980;119413;117257;117693;142049;146211;148963;146807;147463;151537;154437;152623;153003;158363;163152;165314;163867;167361;183493;186219;188168;186836;187057;190272;189056;189195;193820;196478;198622;199985;214394;216420;217789;220236;221942;220811;222645;224418;2
Ultra Librarian 3D Model Ultra Librarian R88L-EC-GW-0709-APLS CAD Model

Description

NULL

You May Also Be Interested in

Omron
VARI FREQ DRIVE 344A 690V LOAD
Need more? Email Us
Delta Electronics
VFD-MS300, 20HP 15KW 480V 32A HD / Variable Frequency Drive (VFD) 460VAC Supply 32A Load
Need more? Email Us
Siemens
STARTER,DUPLEX,S3,THOLR,240VAC,M
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 5.5A 380V ~ 500V Load
Need more? Email Us
Festo Corporation
SERVO MOTOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Trinamic Motion Control GmbH
SLOT TYPE MCU MODULE / 5VDC Supply 0.02A 0 ~ 5V Load
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess