EN
  • EN
  • DE

3G3DVE2022BC01

Part No 3G3DVE2022BC01
Manufacturer Omron
Catalog Motor Driver Boards, Modules
Description VARI FREQ DRIVE 4.8A 230V LOAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Motors, Solenoids, Driver Boards/Modules
Manufacturer Omron Automation and Safety
Series 3G3DV
Type Module
Motor Type AC Motor
Control / Drive Type Variable Frequency Drive (VFD)
Number of Motors 1
Voltage - Load 230 V
Output Current 4.8A
Wattage - Load 2200W
Operating Supply Voltage 230VAC
Mounting Chassis Mount
Operating Temperature Range 0°C ~ 50°C
Weight 11 lbs (5kg)
Win Source Part Number 799041-3G3DVE2022BC01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3G3DVE2022BC01 CAD Model

Description

The Omron Automation and Safety 3G3DVE2022BC01 is a variable frequency drive (VFD) module that is designed to control AC motors.

  • Output Current: 4.8A
  • Voltage Load: 230V
  • Series: 3G3DV
  • Mounting Type: Chassis Mount
  • Operating Temperature: 0°C to 50°C
  • Operating Supply Voltage: 230VAC
  • Wattage Load: 2200W
  • Number of Motors: 1
  • Application: Motors, Solenoids, Driver Boards/Modules

You May Also Be Interested in

Broadcom Limited
Lowest to $0.6422
Siemens
STARTER,DUPLEX,S3,THOLR,240VAC,M
Need more? Email Us
Delta Electronics
VFD-MS300, 20HP 15KW 480V 32A HD / Variable Frequency Drive (VFD) 460VAC Supply 32A Load
Need more? Email Us
Omron
VARI FREQ DRIVE 17.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 17.5A 240V Load
Need more? Email Us
Omron
MOTOR STARTER 16A 480V LOAD
Need more? Email Us
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
STMicroelectronics
STEPPER DRIVER 1.5A 10-42V LOAD
Need more? Email Us
Omron
VARI FREQ DRIVE 344A 690V LOAD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess