EN
  • EN
  • DE

SS-01GL1140T

Part No SS-01GL1140T
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT  /  Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series SS
Base Product Number SS-01GL
Other Names SS01GL1140T
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1233597-SS-01GL1140T
Ultra Librarian 3D Model Ultra Librarian SS-01GL1140T CAD Model

Description

The SS-01GL1140T is a compact and durable snap action switch manufactured by Omron, designed for applications requiring reliable and precise switching. As part of Omron's SS series, it combines a subminiature size with a snap action mechanism, providing high performance and a long operational lifespan.

Applications

  • Office Automation Equipment
  • Industrial Control Systems
  • Testing and Measurement Instruments
  • Security Systems
  • Vending Machines

Features

  • Subminiature Size: Allows for integration into compact devices.
  • Snap Action Mechanism: Provides quick and reliable switching.
  • High Precision: Ensures accurate operation.
  • Long Lifespan: Offers extended service life, reducing the need for frequent replacement.
  • Hinge Lever Actuator: Facilitates actuation with minimal force.

Benefits

  • Improved System Reliability: Durable construction minimizes downtime.
  • Simplified Design: Compact size facilitates integration into various applications.
  • Enhanced Performance: High precision switching ensures accurate operation.
  • Cost-Effective Solution: Long lifespan reduces replacement costs.
  • Enhanced Safety: Reliable switching contributes to safe operation.

The SS-01GL1140T features a hinge lever actuator, designed for easy actuation with minimal force. It has a contact rating of 0.1A at 30VDC, making it suitable for low-current applications. The switch's mechanical life is rated for 30 million operations minimum, ensuring long-term reliability. Its operating temperature ranges from -25°C to +85°C, making it suitable for use in a wide range of environmental conditions. The switch also conforms to RoHS standards, ensuring environmental compliance. The small size, combined with its robust design, makes it an ideal choice for applications where space is limited and dependable performance is critical. The snap action provides a clean and consistent switching action, minimizing contact bounce. It is available with different terminal options, enabling easy integration into various circuit designs. Overall, the SS-01GL1140T is a versatile and reliable snap action switch, providing a blend of performance, durability, and compact size to meet the needs of diverse applications.

You May Also Be Interested in

Crouzet USA
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Honeywell
SWITCH SNAP ACT SPST-NO 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 10A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Honeywell
SWITCH PIN PLUNGER SPST 11A QC
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess