EN
  • EN
  • DE

SS-5GL1138

Part No SS-5GL1138
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION HINGE SPDT  /  Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series SS
Base Product Number SS-5
Other Names SS-5GL1138 BY OMI,SS-5GL1138 BY OMI,SS5GL1138BYOMI,SS-5GL1138
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1233623-SS-5GL1138
Ultra Librarian 3D Model Ultra Librarian SS-5GL1138 CAD Model

Description

The SS-5GL1138 is a member of Omron's SS series of snap-action switches, characterized by its compact size and high reliability. This switch is designed to detect the presence or absence of an object, or for general-purpose switching applications across various equipment types.

Applications:

  • Industrial Equipment: Used as limit switches in machinery and automated systems.
  • Office Automation: Found in printers and copiers for paper jam detection and other functions.
  • Security Systems: Integrated into door and window sensors.
  • Vending Machines: Used for detecting product dispensing.
  • Gaming Machines: Employed for lever or button actuation detection.

Features:

  • Compact Size: Designed for space-saving installation in dense environments.
  • High Sensitivity: Requires minimal operating force.
  • Long Lifespan: Engineered to endure a high number of operations.
  • Snap Action Mechanism: Delivers consistent and reliable switching.
  • Sealed Construction: Provides enhanced protection against dust and liquid ingress.

Benefits:

  • Reliable Operation: Ensures consistent performance in demanding applications.
  • Easy Integration: Simplifies installation due to its compact dimensions.
  • Cost-Effective: Offers excellent performance-to-price ratio.
  • Durable: Withstands harsh conditions and frequent use.
  • Precise Switching: Ensures accurate detection with its snap-action mechanism.

The SS-5GL1138 typically features a specialized lever actuator, enhancing its adaptability. It is well-suited for environments where space is limited but reliable and precise switching is critical. Its robust construction and sealed design ensure dependability across a broad spectrum of industrial and commercial uses.

You May Also Be Interested in

Honeywell
SWITCH PIN PLUNGER SPST 11A QC
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 10A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 15A 250V
Need more? Email Us
Crouzet USA
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Honeywell
LARGE BASIC SWITCH
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess