EN
  • EN
  • DE

UM5-2424

Part No UM5-2424
Manufacturer Omron
Catalog Machine Safety - Mats
Description SAFETY MAT UNIVERSAL 5M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Width 24.00" (609.6mm)
Length 24.00" (609.6mm)
Operating Force 66.00lbs (30.00kg)
Color Black
Material Polyvinyl Chloride (PVC)
Cable Length 16.40' (5.00m)
Operating Temperature -35°C ~ 150°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE, CSA, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian UM5-2424 CAD Model

Description

NULL

You May Also Be Interested in

Omron
UNIVERSAL MAT UMYQ-4824-D
Need more? Email Us
Omron
SPECIAL TRIM KIT FOR TWO UM-2472
Need more? Email Us
Omron
SAFETY MAT 42X54 M8 BLK 100M
Need more? Email Us
Omron
SAFETY MAT 36X36 M8 BLK 100M
Need more? Email Us
Omron
BLK 1000MMX0500MM TWO 3-PIN M8
Need more? Email Us
Omron
SAFETY MAT UNIVERSAL 5M
Need more? Email Us
Omron
SINGLE ALUM RT AND BLUNT TRIM
Need more? Email Us
Omron
UM5-4854 SAFETY MAT
Need more? Email Us
Omron
SAFETY MAT 1000X1000MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess