EN
  • EN
  • DE
  • IT

V-156-1C25

Part No V-156-1C25
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 15A 250V / Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever 15A 250VAC 250VDC 372.85VA 1.23N Screw Mount Quick Connect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating 15A (AC), 10A (DC)
Voltage Rating - AC 250V
Voltage Rating - DC 30V
Actuator Type Lever, Roller
Mounting Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Ingress Protection IP40
Operating Force, Torque 125gf
Release Force 14gf
Pretravel 0.157" (4.0mm)
Differential Travel 0.060" (1.5mm)
Overtravel 0.062" (1.6mm)
Operating Position 0.815" (20.7mm)
Mechanical Life 50,000,000 Cycles
Electrical Life 100,000 Cycles
Temperature Range - Operating -25°C to 80°C
Win Source Part Number 213800-V-156-1C25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name V
Introduction Date December 05, 1999
ECCN EAR99
Country of Origin Indonesia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian V-156-1C25 CAD Model

Description

The Omron Electronics Inc-EMC Div V series lever roller switch is a chassis mount switch with a SPDT circuit.

  • Termination Style: Quick Connect
  • Connector: 0.187" (4.7mm)
  • Current Rating (AC): 15A
  • Current Rating (DC): 10A
  • Voltage Rating (AC): 250V
  • Voltage Rating (DC): 30V
  • Ingress Protection: IP40
  • Electrical Life: 100,000 Cycles
  • Mechanical Life: 50,000,000 Cycles
  • Operating Force, Torque: 125gf
  • Release Force: 14gf
  • Pretravel: 0.157" (4.0mm)
  • Differential Travel: 0.060" (1.5mm)
  • Overtravel: 0.062" (1.6mm)
  • Operating Position: 0.815" (20.7mm)
  • Temperature Range: -25°C to 80°C
  • Popularity: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

Telemecanique Sensors
SWITCH LIMIT DPDT 3A 240V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT 10A 240V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT DPDT 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT SPDT 15A 120V
Need more? Email Us
Telemecanique Sensors
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT DPST 3A 240V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT DPDT 1.5A 240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7487 $52.4610
70+ $1.4348 $100.4360
110+ $1.3900 $152.9000
150+ $1.3452 $201.7800
195+ $1.3003 $253.5585
260+ $1.1658 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess