EN
  • EN
  • DE

VAC-OMRON-AIRPICK-KIT4

Part No VAC-OMRON-AIRPICK-KIT4
Manufacturer Omron
Catalog Robotics - End Effectors
Description AIRPICK KIT, 4 ZONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Vacuum Cup Gripper
Number of Jaws 4
Drive Type Pneumatic
Operating Pressure 43.5 ~ 101.5PSI (3 ~ 7 bar)
Operating Temperature 0°C ~ 50°C
Ingress Protection IP4X
Ultra Librarian 3D Model Ultra Librarian VAC-OMRON-AIRPICK-KIT4 CAD Model

Description

NULL

You May Also Be Interested in

Omron
AIRPICK KIT WITH I/O COUPLER, 4
Need more? Email Us
Omron
2F-140 GRIPPER KIT WITH I/O COUP
Need more? Email Us
Omron
2F-85 GRIPPER KIT
Need more? Email Us
Omron
EPICK KIT WITH I/O COUPLER, 2 ZO
Need more? Email Us
Omron
2F-140 DUAL KIT
Need more? Email Us
Omron
EPICK KIT, 1 ZONE
Need more? Email Us
Omron
2F-85 GRIPPER KIT WITH I/O COUPL
Need more? Email Us
Omron
AIRPICK KIT, 4 ZONE
Need more? Email Us
Omron
2F-140 GRIPPER KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess