EN
  • EN
  • DE

XG5N-100-U

Part No XG5N-100-U
Manufacturer Omron
Catalog Rectangular Connectors
Description CONN SOCKET 10POS CRIMP W/ LOK  /  10 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr Omron Electronics Inc-EMC Div
Series XG5N
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 10
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock/Eject Hooks
Color Black
Note Contacts Not Included
Base Product Number XG5N
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names XG5N100U,OR1143,2266-XG5N-100-U
Standard Package 100
Win Source Part Number 1178592-XG5N-100-U
Ultra Librarian 3D Model Ultra Librarian XG5N-100-U CAD Model

Description

The Omron XG5N-100-U is a rectangular connector housing with a Win Source Part Number of 1178592-XG5N-100-U.

  • Series: XG5N
  • Positions: 10
  • Pitch: 0.100 inches (2.54mm)
  • Color: Black
  • Features: None
  • Connector Type: Receptacle
  • Contact Type: Female Socket
  • Rows: Two
  • Row Spacing: 0.100 inches (2.54mm)
  • Fastening Type: Latch Lock/Eject Hooks
  • Package: Tube
  • Contact Termination: Crimp
  • Contacts Included: No
  • Standard Package: 100 units
  • Mounting Type: Free Hanging (In-Line)
  • Alternative Parts: XG5N-100U, XG5N100U
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.8000
  • Manufacturer: Omron Electronics Inc-EMC Div
  • Other Names: XG5N100U, OR1143, 2266-XG5N-100-U
  • Base Product Number: XG5N

You May Also Be Interested in

Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess