EN
  • EN
  • DE

XG5N-341-U

Part No XG5N-341-U
Manufacturer Omron
Catalog Rectangular Connectors
Description CONN SOCKET 34POS CRIMP W/ LOK  /  34 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr Omron Electronics Inc-EMC Div
Series XG5N
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 34
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock/Eject Hooks
Color Black
Note Contacts Not Included
Base Product Number XG5N
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names XG5N341U,OR1114
Standard Package 100
Win Source Part Number 1178625-XG5N-341-U
Ultra Librarian 3D Model Ultra Librarian XG5N-341-U CAD Model

Description

The Omron XG5N-341-U is a high-quality connector designed for robust and reliable connectivity in various industrial and electronic applications. This connector is engineered to provide secure signal transmission and power delivery, ensuring the efficient and safe operation of connected devices.

Applications:

  • Industrial Automation: Widely used in industrial automation systems, including PLCs (Programmable Logic Controllers), sensors, and actuators.
  • Robotics: Employed in robotic systems to ensure reliable connections between control units and robotic arms.
  • Test and Measurement Equipment: Integrated into test and measurement devices for accurate and dependable data transmission.
  • Medical Equipment: Utilized in medical devices requiring secure and stable connections for critical functions.
  • Telecommunications: Used in communication systems for signal transmission and connectivity.

Features:

  • Durable Construction: Manufactured with high-quality materials to withstand harsh industrial environments.
  • Secure Connection: Ensures a stable and reliable connection, minimizing signal loss or disconnection.
  • Compact Design: Space-saving design allows for easy integration into various systems.
  • Easy Installation: Designed for quick and straightforward installation, reducing assembly time and costs.
  • High-Density Configuration: Offers a high-density configuration, maximizing connectivity in a small form factor.

Benefits:

  • Improved System Reliability: Provides a secure and stable connection, enhancing the overall reliability of the system.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Enhanced Performance: Ensures optimal signal transmission, improving the performance of connected devices.
  • Cost Savings: Durable construction and easy installation contribute to long-term cost savings.
  • Space Efficiency: High-density configuration allows for efficient use of space in compact systems.

The XG5N-341-U connector is designed to meet the demanding requirements of industrial and electronic applications. Its robust construction and secure connection mechanism make it an ideal choice for critical systems where signal integrity is essential. The compact design allows for versatile integration into various devices and equipment. This connector is an essential component for ensuring the efficient and safe operation of industrial automation, robotics, and telecommunications systems.

Technical Specifications: While specific technical specifications may vary, typical specifications include voltage and current ratings, operating temperature range, and material composition. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess